The OPA180IDGKT is a precision operational amplifier from Texas Instruments, designed to meet a wide range of applications requiring high accuracy and low power consumption. This operational amplifier is part of the OPAx180 series, which is known for its zero-drift architecture, ensuring minimal voltage offset over time and temperature variations.
Key Features
- Zero-Drift Architecture: Provides ultra-low offset voltage and drift, making it ideal for precision applications.
- Wide Supply Range: Operates from a single supply of 4.0 V to 36 V or dual supplies of ±2.0 V to ±18 V, offering design flexibility.
- Low Quiescent Current: With a quiescent current of only 475 µA, it is suitable for battery-powered devices and energy-efficient designs.
- High Common-Mode Rejection Ratio (CMRR): Features a CMRR of over 130 dB, which is beneficial for applications where precision is crucial.
- Low Noise: Exhibits a low noise density of 8.8 nV/√Hz at 1 kHz, making it an excellent choice for audio and instrumentation applications.
- Robust Design: The device includes EMI and RFI filtered inputs for applications in noisy environments.
Applications
The OPA180IDGKT is versatile and can be used in a variety of applications, including:
- Precision instrumentation
- Temperature measurements and sensor signal conditioning
- Data acquisition systems
- Industrial process controls
- Analog filters
- Medical equipment
- Audio processing
Package and Quality
The OPA180IDGKT comes in a compact VSSOP-8 (DGK) package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making this operational amplifier a reliable choice for professional and industrial use.
Ordering Information
To order the OPA180IDGKT or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the latest datasheets for detailed specifications and application notes for guidance on usage and integration into your designs.