EN
  • EN
  • DE

TLV1701AIDRLT

Part No TLV1701AIDRLT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR SNGL 5SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Voltage - Input Offset (Max) 3.5mV
Current - Input Bias (Max) 15nA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 75μA
Propagation Delay (Max) 560ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-5
Win Source Part Number 1109028-TLV1701AIDRLT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TLV1701AIDRLT CAD Model

Description

TLV1701AIDRLT - Texas Instruments

The TLV1701AIDRLT is a high-precision operational amplifier from Texas Instruments, designed to provide industrial and automotive engineers with a reliable solution for a wide range of applications. This operational amplifier is known for its low offset voltage, low input bias current, and the ability to operate at a single supply voltage, making it versatile and efficient for various electronic circuits.

Key Features:

  • Low Offset Voltage: The TLV1701AIDRLT boasts a low offset voltage, which enhances the accuracy of amplification, making it ideal for applications that require precise signal conditioning.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, providing flexibility in system design.
  • Wide Temperature Range: This device is operational over an extended temperature range, from -40°C to +125°C, ensuring stability and reliability in harsh environments.
  • Low Input Bias Current: With a low input bias current, the TLV1701AIDRLT minimizes errors in applications with high source impedances.
  • Robust ESD Protection: It features robust Electrostatic Discharge (ESD) protection, safeguarding the device against unexpected electrical spikes.

With its advanced design, the TLV1701AIDRLT is suitable for a variety of applications, including sensor amplification, active filtering, and data acquisition systems. Its small size, represented by the DRL package (SOT-553), makes it an excellent choice for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Automotive Electronics
  • Test and Measurement Equipment
  • Battery-Powered Devices
  • Medical Instrumentation

The TLV1701AIDRLT operational amplifier from Texas Instruments is a testament to the company's commitment to providing high-quality, durable, and versatile components for the electronics industry. Its robust feature set ensures that it can meet the demanding requirements of modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0675 $51.6875
52+ $1.9367 $100.7084
81+ $1.8713 $151.5753
115+ $1.7404 $200.1460
150+ $1.6750 $251.2500
187+ $1.6096 $300.9952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess