EN
  • EN
  • DE

TLK4250GPV

Part No TLK4250GPV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUAD 1.0 to 2.5 Gbpss TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269671-TLK4250GPV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK4250GPV CAD Model

Description

Introducing the TLK4250GPV from Texas Instruments

The TLK4250GPV is a high-speed, 4.25 Gbps transceiver designed by Texas Instruments to provide robust serial data communication in demanding applications. This versatile product is a part of TI's extensive line of telecommunications integrated circuits, engineered to facilitate fast and reliable data transfer across various systems.

Key Features

  • High Data Rate: The TLK4250GPV supports a maximum data rate of 4.25 Gbps, making it suitable for high-throughput applications such as gigabit Ethernet, fiber channel, and other telecommunication backbones.
  • Flexibility: With its wide range of supported data rates, this transceiver can be used in multiple applications without the need for significant redesign or different components.
  • Low Power Consumption: Designed for efficiency, the TLK4250GPV operates with a low power dissipation, which is critical for thermal management in high-density electronic systems.
  • Signal Integrity: It features programmable transmit pre-emphasis and receive equalization, enhancing signal integrity over long cable lengths and backplanes.
  • Hot-Plug Capability: The device can be safely inserted or removed from a live backplane, thanks to its integrated hot-plug protection.
  • Robust Design: The TLK4250GPV is built to withstand harsh industrial environments, ensuring reliable performance under varying conditions.

Applications

The TLK4250GPV is ideal for several high-speed communication applications, including:

  • Datacom and Telecom Switching
  • High-Speed Routers and Servers
  • Storage Area Networks (SAN)
  • High-Definition Video Broadcast Systems
  • Industrial Control Systems

Its compact size and surface-mount package allow for integration into a variety of hardware configurations, making the TLK4250GPV a flexible solution for system designers looking to optimize their data transmission architecture.

Quality and Support

As with all Texas Instruments products, the TLK4250GPV is manufactured to high-quality standards, ensuring long-term reliability and performance. TI provides comprehensive technical support and detailed documentation, including datasheets, design guides, and application notes to assist developers in integrating this transceiver into their projects.

Whether you're designing a new system or upgrading an existing one, the TLK4250GPV from Texas Instruments is an excellent choice for high-speed serial data communication needs.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess