EN
  • EN
  • DE

BT137S-600E

Part No BT137S-600E
Manufacturer NXP / Nexperia
Catalog Triacs
Description Thyristor Product Catalog / TRIAC 600V 71A 3-Pin(2+Tab) DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 83605-BT137S-600E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BT137S-600E
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BT137S-600E CAD Model

Description

Overview of BT137S-600E Triac by NXP Semiconductors

The BT137S-600E is a high-performance, sensitive gate Triac manufactured by NXP Semiconductors. Designed for use in applications requiring switching and phase control, this device is a solid-state semiconductor that can control AC power in both directions of a two-wire circuit, making it a versatile component for various electrical applications.

Key Features

  • Blocking Voltage: The Triac has a maximum repetitive peak off-state voltage (VDRM) of 600V, which makes it suitable for use in circuits with high voltage requirements.
  • On-State Current: It can handle a maximum RMS on-state current (IT(RMS)) of 8A, allowing it to control moderate power levels efficiently.
  • Gate Trigger Current: The device features a sensitive gate with a specified gate trigger current (IGT) of less than 10 mA, ensuring that it can be triggered with low power signals.
  • Package: Encased in a DPAK (TO-252) surface-mount package, the BT137S-600E is ideal for compact designs where space is at a premium.

Applications

The BT137S-600E is commonly used in a variety of applications, including but not limited to:

  • Motor control circuits
  • Domestic lighting dimmers
  • Heating regulators
  • Small home appliances
  • Power tools

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BT137S-600E Triac is no exception, built to meet high standards, ensuring long-term reliability in your applications. It is designed to withstand transient voltages and currents, providing robust performance and a longer lifespan for the products it is used in.

Environmental Considerations

As an environmentally conscious company, NXP designs its products with green standards in mind. The BT137S-600E is compliant with various environmental regulations, making it a suitable choice for eco-friendly projects and applications that require adherence to strict environmental standards.

Whether you're designing a new lighting system, upgrading a motor control circuit, or working on a heating regulation project, the BT137S-600E from NXP Semiconductors offers the performance, reliability, and efficiency you need to create a successful end product.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1505 $50.4175
715+ $0.1408 $100.6720
1,105+ $0.1360 $150.2800
1,585+ $0.1263 $200.1855
2,060+ $0.1214 $250.0840
2,575+ $0.1166 $300.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess