Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr SMC Diode Solutions
Package Tube
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-EDIP (0.321", 8.15mm)
Supplier Device Package DB-M
Base Product Number DB105
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 106329-DB105
Ultra Librarian 3D Model Ultra Librarian DB105 CAD Model

Description

DB105 - Single Phase Bridge Rectifier

With a peak reverse voltage of 600V, the DB105 bridge rectifier is designed to provide seamless AC/DC conversion. This device ensures minimal power loss and can handle an average rectified current of up to 1A, making it a versatile component in electronic systems.

  • Applications/Projects:
    • Battery backup systems
    • Motor control circuits
    • Lighting control panels
  • Features and Benefits:
    • High efficiency in AC to DC conversion
    • Superior thermal conductivity for better heat dissipation
    • Durable construction for long service life
  • Additional Details:
    • Surge Overload Rating: 50A
    • Temperature Range: -55°C to +150°C
    • Compact design for reduced board space usage

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
ECAD model for VS-130MT80KPBF
Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
ECAD model for VS-26MT40
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
ECAD model for VS-70MT160PAPBF
Vishay
BRIDGE RECT 3P 1.6KV 100A 7-MTPB
Lowest to $84.9248
ECAD model for VS-100MT160PBPBF
Sensata-Crydom
BRIDGE RECT 1PHASE 1.2KV 35A
Need more? Email Us
ECAD model for B483F-2T
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Lowest to $120.0843
ECAD model for VS-160MT120KPBF
Sensata-Crydom
BRIDGE RECT 3PHASE
Need more? Email Us
ECAD model for T485C
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
ECAD model for KBJ402G
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
ECAD model for VS-36MT20

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1489 $50.6260
820+ $0.1222 $100.2040
1,270+ $0.1184 $150.3680
1,750+ $0.1146 $200.5500
2,260+ $0.1107 $250.1820
3,025+ $0.0993 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,949 pieces
MOQ: 340 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention