EN
  • EN
  • DE

TLK2711HFGQMLV

Part No TLK2711HFGQMLV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Win Source Part Number 217936-TLK2711HFGQMLV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2711HFGQMLV CAD Model

Description

Overview of TLK2711HFGQMLV

The TLK2711HFGQMLV is a high-speed communication integrated circuit designed and manufactured by Texas Instruments. It is a part of TI's extensive line of communication products that offer robust solutions for data transmission and reception. This particular model is well-suited for applications requiring fast and reliable serial data communication.

Key Features

  • High Data Rate: The TLK2711HFGQMLV supports a blazing-fast data rate of up to 2.5 Gbps, making it ideal for applications that demand high-speed data transfer such as telecommunications, data centers, and high-performance computing.
  • Signal Integrity: Equipped with a built-in equalizer, the device ensures the integrity of the data signal over long cable lengths and across various media types, thereby enhancing the overall data transmission quality.
  • Low Power Consumption: Despite its high performance, the TLK2711HFGQMLV is designed for low power consumption, which is crucial for energy-efficient operations in modern electronic systems.
  • Flexibility: The device offers a flexible interface that is compatible with various industry standards, ensuring ease of integration into a wide range of systems.
  • Robust Design: Manufactured with Texas Instruments' quality and reliability, the TLK2711HFGQMLV is built to withstand harsh conditions and deliver consistent performance over time.

Applications

The TLK2711HFGQMLV is versatile and can be used in a variety of applications. Some of these include:

  • High-speed backplanes
  • Telecommunication infrastructure
  • Data acquisition systems
  • High-definition video transmission
  • Automated test equipment

Technical Specifications

  • Package: Surface-Mount, 144-Pin BGA
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: Typically 1.2V for the core, 3.3V for I/O
  • Standards Compliance: Meets or exceeds the requirements of various industry standards for serial data communication.

In conclusion, the TLK2711HFGQMLV from Texas Instruments is a high-performance, flexible, and power-efficient solution for high-speed serial data communications. Its robust design and advanced features make it a reliable choice for engineers and designers working on cutting-edge technology projects.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess