EN
  • EN
  • DE

TPS3852G33DRBR

Part No TPS3852G33DRBR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372297-TPS3852G33DRBR
Ultra Librarian 3D Model Ultra Librarian TPS3852G33DRBR CAD Model

Description

Product Overview: TPS3852G33DRBR by Texas Instruments

The TPS3852G33DRBR is a high-precision voltage supervisor designed by Texas Instruments to ensure reliability and stability in sensitive electronic systems. This device is part of TI's extensive line of power management integrated circuits, tailored to monitor voltage levels and provide system protection functionality.

Key Features

  • High Accuracy: The TPS3852G33DRBR offers a precision threshold voltage accuracy of ±0.5% at room temperature, which is critical for systems that require exact voltage monitoring to maintain operational integrity.
  • Adjustable Threshold: It includes an adjustable undervoltage threshold that allows designers to set a specific voltage level according to the needs of their application, ensuring flexibility across different platforms.
  • Manual Reset: The device has a manual reset input, which enables users to manually trigger a system reset, providing an additional layer of control.
  • Power-On Reset Delay: It features a programmable power-on reset delay, which can be configured by an external capacitor, allowing for a customized startup sequence for the system.
  • Low Quiescent Current: With a low quiescent current, the TPS3852G33DRBR is optimized for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system.

Applications

Due to its precision and reliability, the TPS3852G33DRBR is suitable for a wide range of applications, including:

  • Enterprise Servers
  • Storage Systems
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Medical Equipment

Package and Availability

The TPS3852G33DRBR comes in a compact, 8-pin SON package, designed for space-constrained applications. This package also provides excellent thermal performance, ensuring the device operates within its temperature specifications under various conditions. As a product of Texas Instruments, a leader in semiconductor solutions, the TPS3852G33DRBR is available through their distribution channels, supported by comprehensive technical documentation and a robust support ecosystem.

In summary, the TPS3852G33DRBR is an ideal solution for system designers looking for a precise, reliable, and flexible voltage supervisor to safeguard their electronic systems against voltage anomalies and to ensure smooth operation across a variety of applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8981 $56.9430
65+ $1.5575 $101.2375
100+ $1.5088 $150.8800
140+ $1.4601 $204.4140
180+ $1.4115 $254.0700
240+ $1.2654 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess