EN
  • EN
  • DE

DS3862WMX

Part No DS3862WMX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX OCTAL HS TRAP BUS 20SOIC / DS3862 OCTAL HIGH SPEED TRAPEZOIDAL BUS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Transceiver
Number of Drivers/Receivers 8/8
Duplex Full
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 773306-DS3862WMX
Popularity Medium
Supply and Demand Status Limited
Family Name DS3862
Introduction Date February 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS3862WMX CAD Model

Description

Introducing the Texas Instruments DS3862WMX

Experience unparalleled reliability and performance with the DS3862WMX, a cutting-edge integrated circuit designed by the renowned Texas Instruments. This product is part of TI's expansive portfolio of semiconductor solutions, tailored to meet the demanding needs of modern electronic applications.

Key Features

  • Robust Interface: The DS3862WMX offers a powerful bus interface that ensures seamless communication within your electronic systems. Its design is optimized for high-speed data transfer and reliability, making it an excellent choice for complex digital environments.
  • Durability: Built with Texas Instruments' commitment to quality, this product can withstand the rigors of industrial applications. It operates reliably across a wide range of temperatures and conditions, ensuring consistent performance when it matters most.
  • Energy Efficiency: Despite its impressive capabilities, the DS3862WMX is designed to be energy-efficient. This not only reduces operational costs but also makes it an environmentally friendly option for energy-conscious businesses.
  • Compact Size: The device comes in a compact package, allowing for integration into systems where space is at a premium. This small footprint does not compromise its functionality, making it an ideal solution for dense circuit designs.

Applications

The DS3862WMX is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Data communication equipment
  • Complex computing systems

Technical Specifications

With Texas Instruments' renowned precision, the DS3862WMX boasts technical specifications that cater to demanding applications. It features a robust operating temperature range, high-speed interfaces, and a design that is both practical and efficient.

Conclusion

Whether you're designing automotive electronics, managing industrial automation, or developing advanced computing hardware, the DS3862WMX from Texas Instruments is engineered to deliver top-tier performance and reliability. Embrace the future of technology with this exceptional product, and watch as it transforms the potential of your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess