EN
  • EN
  • DE

TLK2201AJRZQE

Part No TLK2201AJRZQE
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 1.0Gb to 1.6Gb SMALL FORM-FACTOR ETHERNET TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 2.3 V ~ 2.7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-VFBGA
Manufacturer Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 1269655-TLK2201AJRZQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLK2201AJR
Introduction Date November 16, 2005
ECCN 5A991.b.1
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TLK2201AJRZQE CAD Model

Description

Product Overview: TLK2201AJRZQE

The TLK2201AJRZQE from Texas Instruments is a high-speed, high-performance single-channel transceiver that operates at a signaling rate of up to 3.125 Gbps. It is part of TI's TLK2201A family, designed to provide a robust serial data communication interface with enhanced signal integrity features. This makes it an ideal solution for a wide range of applications in telecommunications, data communications, and networking infrastructure.

Key Features

  • High-Speed Performance: The device supports a wide range of data rates from 0.6 Gbps to 3.125 Gbps, making it versatile for various high-speed data transmission needs.
  • Signal Conditioning: Integrated features such as programmable equalization and de-emphasis provide signal conditioning to combat signal degradation over long cables and backplanes.
  • Low Power Consumption: This transceiver is designed to operate efficiently, with low power consumption that makes it suitable for power-sensitive applications.
  • Hot-Plug Protection: The TLK2201AJRZQE includes hot-plug protection to prevent damage when devices are plugged in while systems are powered on.
  • Flexibility: The device is equipped with a selectable reference clock, allowing for flexible integration into various system designs.
  • Jitter Tolerance: With excellent jitter performance, the transceiver maintains signal integrity even under challenging conditions.

Applications

The TLK2201AJRZQE is suited for a variety of applications, including but not limited to:

  • Gigabit Ethernet and Fibre Channel interfaces
  • Backplane interconnects
  • Proprietary link interfaces
  • Telecom and datacom switches and routers

Package and Quality

This transceiver comes in a compact 64-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. Furthermore, Texas Instruments is known for its commitment to quality, and the TLK2201AJRZQE is built to meet high standards, ensuring reliability and performance in your application.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8041 $54.6287
16+ $6.4033 $102.4528
25+ $6.2032 $155.0800
34+ $6.0031 $204.1054
44+ $5.8030 $255.3320
58+ $5.2027 $301.7566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess