Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1103728-STPIC6D595B1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPIC6D595B1R CAD Model

Description

STPIC6D595B1R Power Logic 8-Bit Shift Register

The STPIC6D595B1R is a high-performance, 8-bit shift register designed and manufactured by STMicroelectronics. This integrated circuit is part of the Power Logic series and is specifically engineered to address the needs of applications requiring high-voltage, high-current control, such as LED displays, digital signage, and industrial control systems.

Key Features

  • Integrated Power Output Stages: The device features eight output stages with 16-bit serial input data shifting and latching on the rising edge of the serial clock.
  • High-Voltage Output: Each output can sustain up to 50V, providing the capability to drive high-voltage loads directly without additional components.
  • High Output Current: The STPIC6D595B1R can deliver an output current of 150mA per channel, with a total device current up to 500mA, making it suitable for driving a variety of high-current devices.
  • Low ON-Resistance: The low RDS(on) of output drivers ensures efficient operation and reduced power dissipation.
  • Enhanced Thermal Performance: The device comes in a heat-dissipating package, providing improved thermal performance and reliability.

Applications

  • LED Displays and Signage
  • Industrial Control Systems
  • Relay Drivers
  • Stepper Motor Controllers
  • Automotive Applications

Product Specifications

  • Product Category: Shift Register
  • Manufacturer: STMicroelectronics
  • Part Number: STPIC6D595B1R
  • RoHS: Compliant
  • Package / Case: SO-16
  • Mounting Style: SMD/SMT

The STPIC6D595B1R offers a robust solution for applications requiring direct interfacing with high-voltage and high-current loads. With its integrated output stages and the ability to drive multiple outputs simultaneously, this shift register simplifies design, reduces component count, and increases system reliability. Whether used in LED matrix displays or as a driver for relays and solenoids, the STPIC6D595B1R is a versatile component that enhances the performance and efficiency of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC REGISTER PIPO 8BIT 20-TSSOP
Lowest to $0.3506
ECAD model for TC74VHC299FTEL
Texas Instruments
Need more? Email Us
ECAD model for CD4006CN
Microchip Technology
IC 64BIT SRL PARALLEL 80V 80QFP / Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
Need more? Email Us
ECAD model for HV57908PG-G
Texas Instruments
Lowest to $31.6175
ECAD model for DM74S299
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.1513
ECAD model for TC74VHC164FT
Texas Instruments
IC DUAL STATIC SHFT REG 16-SOIC / Shift Register Dual 4-Bit Serial to Parallel 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD4015BMT
Microchip Technology
16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 59-TFBGA (8x8)
Need more? Email Us
ECAD model for HV53011T-E/KVX
Texas Instruments
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Lowest to $1.7632
ECAD model for CD74HC597E
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
Lowest to $3.9804
ECAD model for CD74AC299M96

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention