Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 170V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Maximum) at If 830mV at 100A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 200μA at 170V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Chassis Mount
Manufacturer Package ISOTOP
Supplier Device Package ISOTOP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1261865-STPS200170TV1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS200170TV1 CAD Model

Description

STPS200170TV1 - STMicroelectronics Power Schottky Rectifier

The STPS200170TV1 is a high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This rectifier is part of ST's STPS series, which is renowned for its efficiency and robustness, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • High Junction Temperature Capability: The STPS200170TV1 is capable of operating at high junction temperatures, which ensures reliability and longevity even under stressful conditions.
  • Low Forward Voltage Drop (Vf): This rectifier offers a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
  • High Average Forward Current (IF(AV)): With a high average forward current rating, this device can handle significant power without performance degradation, making it suitable for high-power applications.
  • High Surge Current Capability: The device can withstand high surge currents, providing robust protection against transient voltage spikes and surges that can occur in electrical circuits.
  • Insulated Package: The STPS200170TV1 comes in an insulated package, which eliminates the need for additional insulation plates and reduces manufacturing complexity and costs.

Applications

The versatility of the STPS200170TV1 makes it a perfect fit for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Freewheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Product Specifications

The STPS200170TV1 offers impressive specifications that ensure its performance in demanding environments:

  • Package: ISOTOP
  • V<sub>RRM: 170 V
  • I<sub>F(AV): 200 A
  • V<sub>f: 0.83 V (typical value at I<sub>F = 100 A)
  • T<sub>j: -40 °C to 175 °C

STMicroelectronics' commitment to quality and innovation is reflected in the design and manufacturing of the STPS200170TV1. This Power Schottky Rectifier is a testament to the company's dedication to providing high-performance components that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Vishay
Diode Schottky 35V 30A Automotive 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 35V TO263AB
Need more? Email Us
ECAD model for MBRB30H35CTHE3/81
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 20V TO220AB
Lowest to $2.2755
ECAD model for 47CTQ020
IXYS
DIODE ARRAY GP 600V 30A TO-247AD
Need more? Email Us
ECAD model for DHG60C600HB
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 50V 3A DPAK
Need more? Email Us
ECAD model for MBRD650CTT4
Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02
IXYS
DIODE MOD GP 1800V 36A TO-240AA
Need more? Email Us
ECAD model for MDD26-18N1B
Vishay
DIODE MOD GP 1000V 40A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKJ71/10
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.8464 $54.8464
3+ $45.0022 $135.0066
4+ $43.5958 $174.3832
5+ $42.1895 $210.9475
7+ $40.7832 $285.4824
9+ $36.5643 $329.0787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention