Overview of SN74LVTH652DWRG4
The SN74LVTH652DWRG4 from Texas Instruments is a high-performance integrated circuit designed for use in a wide range of digital applications. This device is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with Bus Hold. This technology allows the device to support mixed 3.3V and 5V voltage environments, making it versatile for interfacing with both legacy and modern digital systems.
Key Features
- Logic Type: Registered Transceiver with 3-State Outputs
- Number of Bits per Element: 8
- Number of Elements: 2
- Supply Voltage Range: 2.7V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-24
- Data Rate: Supports data rates up to 32 Mbps
- Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors
Functionality
The SN74LVTH652DWRG4 is a dual 8-bit transceiver with 3-state outputs that can be used as two 8-bit transceivers or one 16-bit transceiver. It features two sets of eight data input/output lines (A and B buses), two sets of control input lines, and two sets of direction control lines that determine the direction of data flow. The device also includes an output enable (OE) input that, when high, disables both A and B ports by placing them in a high impedance state.
Applications
Due to its flexibility and performance, the SN74LVTH652DWRG4 is suitable for a variety of applications, including:
- Bus interface or signal buffering for microprocessors, microcontrollers, and FPGAs
- Data communication and telecommunication systems
- Memory interface and expansion
- Industrial control systems
- High-speed data acquisition and processing
With its advanced features and robust performance, the SN74LVTH652DWRG4 from Texas Instruments is an excellent choice for designers looking to improve the interconnectivity and efficiency of their digital systems.