EN
  • EN
  • DE

SP234AEP

Part No SP234AEP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V Powered Multi-Channel RS-232 Drivers/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1256987-SP234AEP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP234AEP CAD Model

Description

The SP234AEP is a quad RS-232 transceiver manufactured by Sipex Corporation (now part of Exar). It's designed to meet the TIA/EIA-232-F standards for serial communication. This transceiver integrates four transmitters and four receivers, allowing for multiple RS-232 connections. It operates from a single 5V power supply and includes an internal charge pump to generate the necessary ±10V for RS-232 signal levels. The SP234AEP is commonly used in applications that require multiple serial ports, such as communication hubs, data acquisition systems, and industrial control equipment.

Applications

  • Serial Communication Ports: Providing multiple RS-232 serial ports in computers and embedded systems.
  • Data Acquisition Systems: Interfacing with RS-232-based sensors and instruments.
  • Industrial Control Equipment: Connecting to RS-232-compatible control devices and PLCs.
  • Point-of-Sale (POS) Systems: Interfacing with RS-232-based barcode scanners, receipt printers, and other peripherals.
  • Communication Hubs: Connecting multiple RS-232 devices to a central network.

Features

  • Quad Transceiver: Integrates four transmitters and four receivers in a single package.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Internal Charge Pump: Generates the ±10V required for RS-232 signal levels.
  • Meets TIA/EIA-232-F Standards: Complies with the industry standard for serial communication.
  • Data Rates up to 120 kbps: Supports data rates up to 120 kbps.

Benefits

  • Simplified Design: Integrates all necessary components for RS-232 communication, simplifying circuit design.
  • Reduced Board Space: Compact package saves valuable board space.
  • Lower Power Consumption: Internal charge pump and efficient design minimize power consumption.
  • Easy to Use: Simple interface and minimal external components required.
  • Reliable Performance: Designed to meet the TIA/EIA-232-F standards, ensuring reliable communication.

Additional Details

The SP234AEP operates with a supply voltage of 5V ± 10%. The transmitter outputs typically swing between +5V and -5V, while the receiver inputs can handle voltages up to ±30V. The data rate is typically up to 120 kbps. External capacitors are required for the charge pump to generate the required voltage levels. The SP234AEP is available in various packages, such as SOIC and SSOP. When using the SP234AEP, it's crucial to ensure that the cable lengths are within the specified limits for RS-232 communication to prevent signal degradation. Proper grounding practices should be followed to minimize noise and ensure stable operation. The SP234AEP provides a cost-effective and reliable solution for adding multiple RS-232 serial ports to various electronic devices. Its integrated design, single 5V supply requirement, and compliance with industry standards make it a suitable choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0360 $61.0800
70+ $1.6706 $116.9420
110+ $1.6184 $178.0240
150+ $1.5662 $234.9300
195+ $1.5140 $295.2300
260+ $1.3574 $352.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess