Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 470μV
Operating Supply Current 1.7mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108557-TLE2071AIP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2071AIP CAD Model

Description

Texas Instruments TLE2071AIP Precision Operational Amplifier

The Texas Instruments TLE2071AIP is a high-performance, single operational amplifier (op-amp) that offers a unique blend of speed, precision, and low noise performance, making it an ideal choice for a wide range of applications. This device is part of the Excalibur low-noise, high-speed, JFET-input operational amplifier family and is designed to operate with a single or dual supply voltage.

With a typical low input noise voltage of 9 nV/√Hz and a fast slew rate of 16 V/µs, the TLE2071AIP ensures excellent dynamic response. Its high input impedance minimizes loading, while a wide bandwidth of 3 MHz enhances its versatility in applications requiring good AC performance.

The op-amp operates over a wide supply range of ±4 V to ±18 V, or 8 V to 36 V in single supply mode. This flexibility makes it suitable for battery-powered devices, as well as industrial, automotive, and audio applications. The TLE2071AIP also features a low total harmonic distortion (THD), which is critical for high-fidelity audio systems.

Furthermore, the TLE2071AIP comes in an 8-pin DIP (Dual Inline Package), which is a widely used package for easy integration into a variety of circuit boards. Its robust design includes built-in protection features such as input offset voltage correction for better accuracy, and an output short-circuit protection for enhanced reliability.

Key Specifications:

  • Supply Voltage Range: ±4 V to ±18 V, or 8 V to 36 V
  • Input Noise Voltage: 9 nV/√Hz
  • Slew Rate: 16 V/µs
  • Gain Bandwidth Product: 3 MHz
  • Total Harmonic Distortion: Low
  • Package Type: 8-pin DIP

Whether you're designing precision amplifiers, filters, or signal conditioning circuits, the TLE2071AIP offers the performance and reliability expected from Texas Instruments. Its combination of features makes it an excellent choice for designers looking for a superior operational amplifier that can meet the demands of high-precision electronics.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1.1MHZ RRO SOT23-5 / Op Amp Single Low Power Amplifier R-R I/O 15.5V Automotive 5-Pin SOT-23 T/R
Lowest to $1.3845
ECAD model for LMC7101QM5X/NOPB
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC / CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $0.6596
ECAD model for RS8559XP
Texas Instruments
IC OPAMP GP 3MHZ RRO 8SOIC / Op Amp Single Precision Amplifier R-R O/P 5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for LMP2015MAX/NOPB
Texas Instruments
IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V Automotive 8-Pin VSSOP T/R
Lowest to $8.5871
ECAD model for LMP8602QMMX/NOPB
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Need more? Email Us
ECAD model for AD8224BCPZ-WP
Texas Instruments
IC OPAMP GP 350KHZ RRO 14SOIC / Op Amp Quad Low Power Amplifier R-R O/P ±7.5V/15V 14-Pin SOIC Tube
Need more? Email Us
ECAD model for LPC660IM/NOPB
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC27L2CPSRG4
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 10MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Lowest to $5.4179
ECAD model for LTC6262HMS#PBF
Texas Instruments
IC OPAMP GP 1.2MHZ 14DIP / Op Amp Quad Low Power Amplifier ±16V/32V 14-Pin PDIP Tube
Lowest to $1.2913
ECAD model for LM324AN/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention