Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Technology Standard, Reverse Polarity
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 240 A
Current - Reverse Leakage @ Vr 60 mA @ 1600 V
Mounting Type Stud Mount
Package / Case DO-205AB, DO-9, Stud
Supplier Device Package DO-205AB (DO-9)
Operating Temperature - Junction -40°C ~ 180°C
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1337681-SKN240/16
Ultra Librarian 3D Model Ultra Librarian SKN240/16 CAD Model

Description

The Solid State Inc. SKN240/16 is a standard, reverse polarity diode rectifier that is stud mount with a DO-205AB (DO-9) package.

  • Maximum Voltage Forward (Vf): 1.4V @ 240A
  • Reverse Leakage Current: 60mA @ 1600V
  • Operating Temperature: -40°C to 180°C
  • REACH: Not Affected

You May Also Be Interested in

Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention