EN
  • EN
  • DE

TLE2064BMJ

Part No TLE2064BMJ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 3.4V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 900 µV
Current - Supply 1.25mA (x4 Channels)
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 5 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686636-TLE2064BMJ
Ultra Librarian 3D Model Ultra Librarian TLE2064BMJ CAD Model

Description

Product Overview: TLE2064BMJ from Texas Instruments

The TLE2064BMJ is a high-performance, precision operational amplifier (op-amp) manufactured by Texas Instruments, designed to meet the rigorous demands of a wide range of electronic applications. This op-amp is part of the Excalibur low-power, high-speed operational amplifier series and is known for its exceptional accuracy and stability.

Key Features

  • Low Input Bias Current: The TLE2064BMJ boasts a very low input bias current, making it ideal for applications requiring high input impedance.
  • High Output Drive Capability: This op-amp can drive heavy loads while maintaining excellent linearity, ensuring consistent performance across a range of conditions.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating single or dual power supplies and providing design flexibility.
  • Low Power Consumption: The device is designed for low power consumption without sacrificing speed or performance, making it suitable for battery-powered devices.
  • Enhanced Reliability: With built-in electrostatic discharge (ESD) protection, the TLE2064BMJ is resilient against unexpected voltage spikes, contributing to its long-term reliability.

Applications

The versatile nature of the TLE2064BMJ makes it a suitable choice for a variety of applications, including:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Analog-to-digital converters
  • Medical equipment
  • Professional audio equipment

Product Specifications

The TLE2064BMJ comes in a robust ceramic dual in-line package (CDIP) that ensures durability and high thermal performance. The operating temperature range of -55°C to +125°C makes it suitable for extreme environments. With its JFET-input, the op-amp provides low input bias and offset currents while maintaining a fast slew rate and wide bandwidth.

Conclusion

Overall, the TLE2064BMJ operational amplifier from Texas Instruments is a reliable and versatile component that delivers precision, low power consumption, and high-speed operation. Whether for industrial, commercial, or high-end consumer electronics, this op-amp is engineered to enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess