EN
  • EN
  • DE

SPF5026B-VF

Part No SPF5026B-VF
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095621-SPF5026B-VF
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPF5026B-VF CAD Model

Description

The SPF5026B-VF is a power MOSFET manufactured by Sanken Electric. It is designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, contributing to improved power conversion efficiency and reduced heat generation.

Applications:

  • Switching power supplies for various electronic devices.
  • DC-DC converters in automotive and industrial applications.
  • Motor control circuits for electric vehicles and industrial drives.
  • Inverters for solar power systems.
  • Lighting control systems, including LED drivers.

Features:

  • Low on-resistance (RDS(on)) for reduced power losses.
  • Low gate charge (Qg) for fast switching speeds.
  • High avalanche energy rating for robust performance under transient conditions.
  • High drain-source voltage (VDS) rating for use in high-voltage applications.
  • Integrated gate resistor for improved EMI performance.
  • RoHS compliant, meeting environmental regulations.

Benefits:

  • Increased power conversion efficiency, resulting in lower energy consumption.
  • Reduced heat generation, improving system reliability and lifespan.
  • Simplified circuit design due to integrated features.
  • Improved EMI performance, reducing interference with other electronic components.
  • Enhanced system robustness and reliability under harsh operating conditions.

Additional Details:

The SPF5026B-VF typically comes in a standard power semiconductor package suitable for surface mounting or through-hole mounting, depending on the specific variant. The exact specifications, such as drain-source voltage, drain current, on-resistance, and gate charge, can be found in the manufacturer's datasheet. It's crucial to consult the datasheet to ensure that the MOSFET's specifications meet the requirements of the intended application.

The device is frequently used in applications where high efficiency and reliable power switching are essential. Its low on-resistance and gate charge contribute to reduced power losses and faster switching speeds, resulting in improved overall system performance. The integrated gate resistor helps to improve EMI performance, reducing interference with other electronic components. Furthermore, the high avalanche energy rating ensures robust performance under transient conditions, enhancing system reliability. The appropriate gate drive voltage and thermal management techniques should be employed to optimize performance and prevent damage to the MOSFET. Precise thermal characteristics and safe operating area information are available in the official datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess