EN
  • EN
  • DE

SNJ54F541FK

Part No SNJ54F541FK
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336229-SNJ54F541FK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54F541FK CAD Model

Description

The SNJ54F541FK is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its precision and durability. This particular product is an octal buffer and line driver designed to provide high-speed, low-power performance in digital systems. With its advanced features and robust design, the SNJ54F541FK is ideal for a wide range of applications, including computing, networking, and industrial systems.

Key Features

  • Octal Bus Interface: The device features an 8-bit buffer and line driver, making it perfect for interfacing with bus-oriented systems.
  • Bidirectional Operation: It supports bidirectional data flow with high-impedance bus-hold on power up and power down.
  • 3-State Outputs: The SNJ54F541FK comes with 3-state outputs that can be placed in a high-impedance state, effectively disconnecting the output from the bus.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power dissipation.
  • High Drive Capability: It has a high-current output capability for driving heavily loaded outputs with high fan-out requirements.
  • Wide Operating Temperature Range: This device is operational over a wide temperature range, making it suitable for harsh environments.

Applications

  • Data communication and networking
  • Signal buffering and driving in computing systems
  • Industrial control systems
  • High-speed data acquisition and processing

Quality and Reliability

Texas Instruments is committed to delivering high standards of quality and reliability. The SNJ54F541FK is no exception, being subjected to rigorous testing procedures to ensure optimal performance in critical applications. With its military-grade construction, this product is built to withstand extreme conditions and provide consistent, reliable operation throughout its lifespan.

Technical Specifications

To integrate the SNJ54F541FK into your system, please consult the comprehensive datasheet provided by Texas Instruments. It contains detailed electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the design and implementation process.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8017 $51.8017
3+ $42.5040 $127.5120
4+ $41.1758 $164.7032
6+ $39.8475 $239.0850
7+ $38.5193 $269.6351
9+ $34.5345 $310.8105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess