The TLE2064AIDR is a high-performance, precision operational amplifier from Texas Instruments, designed to provide a perfect blend of features for a wide range of applications. This operational amplifier is part of the Excalibur low-power, high-speed family and offers an impressive combination of speed and power efficiency.
Key Features
- Low Input Bias Current: The TLE2064AIDR boasts a low input bias current, making it ideal for applications requiring high input impedance.
- High Output Drive Capability: With its high output drive capability, this op-amp can handle a variety of loads while maintaining stability and performance.
- Wide Supply Range: The device can operate over a wide supply range, accommodating single or dual supplies, which provides flexibility in a multitude of circuit configurations.
- Low Power Consumption: Designed for power-sensitive applications, it has a low power consumption profile without sacrificing speed, making it suitable for battery-powered devices.
Applications
The TLE2064AIDR is versatile and can be used in various applications such as:
- Test equipment
- Data acquisition systems
- Telecommunications
- Analog processors
- Battery-powered and portable devices
Product Specifications
This operational amplifier comes in a 14-pin SOIC package, ensuring compactness and ease of integration into a wide range of electronic systems. Its performance is characterized by:
- Supply Voltage Range: ±2.25V to ±18V
- Bandwidth: 2MHz
- Slew Rate: 3.6 V/μs
- Low Input Offset Voltage
- Extended Temperature Range: -40°C to 125°C
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TLE2064AIDR is no exception. It is designed to meet rigorous standards, ensuring reliable performance in the most demanding environments. With its robust design and advanced manufacturing techniques, this operational amplifier is an excellent choice for precision applications requiring long-term stability and reliability.