EN
  • EN
  • DE

SB3045CT

Part No SB3045CT
Manufacturer Gulf Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY BARRIER RECTIFIER VOLTAGE: 45V CURRENT: 30.0A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gulf Semiconductor
Win Source Part Number 1246473-SB3045CT
Manufacturer Homepage www.gulfsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB3045CT CAD Model

Description

The SB3045CT is a Schottky Barrier Rectifier manufactured by Gulf Semiconductor. It is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed. This makes it suitable for a variety of power supply and battery charging applications.

Applications

  • Switching power supplies: Used as the output rectifier in switching power supplies to improve efficiency.
  • Freewheeling diodes: Provides a freewheeling path for inductive loads, protecting switching transistors from voltage spikes.
  • Polarity protection: Prevents reverse polarity damage in electronic circuits.
  • Battery chargers: Used in battery charging circuits to efficiently rectify the AC voltage.
  • DC-DC converters: Rectifies the output voltage in DC-DC converters, improving overall efficiency.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high current surges, protecting the device from damage.
  • Fast Switching Speed: Enables efficient rectification at high frequencies.
  • High Reliability: Designed for long-term reliability in demanding applications.
  • Compact Package: Typically available in a TO-220 or similar package for easy mounting.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power loss and heat generation.
  • Enhanced Protection: High surge current capability protects the circuit from voltage spikes and overcurrent conditions.
  • Faster Response: Fast switching speed improves the performance of high-frequency circuits.
  • Increased Lifespan: High reliability ensures long-term performance and reduces maintenance costs.
  • Simplified Design: Easy-to-mount package simplifies circuit design and assembly.

Additional Details

The SB3045CT is a dual Schottky diode, typically configured in a common cathode configuration. Key specifications include the maximum repetitive peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and forward voltage (VF). The VRRM determines the maximum reverse voltage that the diode can withstand without breakdown. The IF(AV) specifies the maximum continuous forward current that the diode can handle. The VF is the voltage drop across the diode when it is conducting current. The operating temperature range is also an important consideration, especially in high-power applications. A heat sink may be required to dissipate heat and maintain the diode within its safe operating temperature range. The SB3045CT is a robust and efficient rectifier solution for various power electronic applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7623 $63.3853
25+ $4.7286 $118.2150
38+ $4.5807 $174.0666
53+ $4.4329 $234.9437
68+ $4.2851 $291.3868
91+ $3.8415 $349.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess