Texas Instruments TLE2061AMFKB Operational Amplifier
The TLE2061AMFKB from Texas Instruments is a high-performance, single operational amplifier designed to offer a blend of features that make it ideal for a wide range of applications. This op-amp is part of TI's Excalibur low-power, high-speed family and is optimized for operation on single or dual supplies ranging from 4V to 44V.
Key Features:
- High Output Drive: Capable of delivering a high output drive, this op-amp is suited for driving heavy loads with minimal distortion and is capable of sourcing up to 40 mA of output current.
- Low Power Consumption: The TLE2061AMFKB is designed for low power consumption, making it an excellent choice for battery-powered devices and energy-efficient applications.
- Wide Supply Range: With a wide supply voltage range of 4V to 44V, it offers great flexibility in both single-supply and split-supply configurations, accommodating a variety of use cases.
- Low Input Bias Current: The device features a low input bias current, which reduces error in high-impedance applications and ensures accurate signal processing.
- Enhanced Performance: It provides enhanced performance compared to standard industry devices, with improved slew rate, bandwidth, and stability.
Applications:
The versatility of the TLE2061AMFKB makes it suitable for an array of applications, including:
- Audio and video equipment
- Telecommunications systems
- Data acquisition systems
- Analog filters
- Signal conditioning circuits
- Professional audio systems
Package and Quality:
The TLE2061AMFKB operational amplifier is available in a robust, hermetically sealed ceramic package that ensures long-term reliability even in harsh environments. Texas Instruments is known for their commitment to quality, and this product is no exception, meeting high industry standards for performance and durability.
Whether you're designing professional audio equipment, sophisticated control systems, or any application that requires a reliable and efficient op-amp, the TLE2061AMFKB from Texas Instruments is an excellent choice that combines functionality with performance.