EN
  • EN
  • DE

LT1009IZ#PBF

Part No LT1009IZ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 35ppm/°C
Current - Cathode 400μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1057578-LT1009IZ#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1009IZ#PBF CAD Model

Description

The LT1009IZ#PBF is a precision voltage reference from Linear Technology, designed to offer a stable and reliable reference voltage for various applications. This component is notable for its low noise and excellent temperature stability, making it an ideal choice for high-performance analog circuits.

Key Features

  • Reference Voltage: The LT1009IZ#PBF provides a fixed 2.5V output, which is maintained with high accuracy over temperature and time.
  • Temperature Stability: With an impressive temperature coefficient, this voltage reference ensures minimal deviation across a wide temperature range, making it suitable for precision applications.
  • Low Noise: It exhibits low noise characteristics, which is essential for sensitive electronic systems where noise can significantly impact performance.
  • Low Dropout Voltage: This device can operate with a minimal difference between the input voltage and the output voltage, enhancing its efficiency in a variety of circuit configurations.

Applications

The LT1009IZ#PBF is versatile and can be used in numerous applications that require a stable reference voltage. These include:

  • Data conversion systems such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Precision instrumentation
  • Battery-powered equipment
  • Industrial control systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1009IZ#PBF is no exception. This product is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. It comes in a hermetically sealed package, which provides excellent environmental and mechanical protection.

Summary

The LT1009IZ#PBF from Linear Technology is an exemplary voltage reference that combines precision, stability, and low noise operation. Whether for industrial, commercial, or high-end consumer electronics, this component delivers consistent performance, making it a trusted choice for engineers and designers alike.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess