EN
  • EN
  • DE

LTC1157CS8#PBF

Part No LTC1157CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 3.3V DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 3.3 V to 5 V
Input Type Non-Inverting
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020452-LTC1157CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1157CS8#PBF CAD Model

Description

The LTC1157CS8#PBF is an advanced dual high side micropower MOSFET driver designed by Linear Technology, which is now part of Analog Devices. This integrated circuit is specifically engineered to efficiently control power MOSFETs in a variety of applications. Its unique design allows for independent control of two N-channel MOSFETs, which can be used in high side switching applications that require minimal power consumption.

Key Features

  • Independent Control: The LTC1157CS8#PBF allows for independent gate control of two N-channel MOSFETs, providing flexibility for various high side switching applications.
  • Low Quiescent Current: It features an exceptionally low quiescent current, making it ideal for battery-powered and energy-efficient devices.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 4.5V to 18V, accommodating a broad spectrum of power sources.
  • High Side Drive: Capable of driving MOSFET gates above supply voltage, the LTC1157CS8#PBF is suitable for high side switch applications.
  • Robust Output Drive: The driver provides a robust output drive capable of handling capacitive loads, ensuring reliable MOSFET operation.
  • Protection Features: It includes protection features such as automatic turn-off when the input signal is removed, providing additional safety and reliability.

Applications

The LTC1157CS8#PBF is ideal for use in various applications where efficient high side switching is necessary. It is commonly found in automotive systems, power management circuits, and battery-powered devices. Its micropower operation also makes it suitable for portable and remote applications where power conservation is critical.

Package and Quality

This driver comes in an 8-lead SOIC package, denoted by the 'CS8' in its part number, and is lead-free and RoHS compliant, as indicated by the '#PBF' suffix. The LTC1157CS8#PBF is manufactured with Linear Technology's commitment to high quality and reliability, ensuring performance in even the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0986 $63.8874
20+ $5.8247 $116.4940
31+ $5.6433 $174.9423
43+ $5.4608 $234.8144
55+ $5.2795 $290.3725
74+ $4.7332 $350.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess