Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Excalibur
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 2.8 V/μs
GBP - Gain Bandwidth Product 13MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Operating Supply Current 3.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 8 V ~ 38 V, ±4 V ~ 19 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1269277-TLE2027MDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLE2027-EP
Introduction Date February 12, 2007
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLE2027MDREP CAD Model

Description

The TLE2027MDREP is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the rigorous requirements of a wide range of industrial, military, and aerospace applications. This product is part of Texas Instruments' Enhanced Product (EP) lineup, which ensures that the device operates reliably in extreme environments and offers an extended temperature range.

Key Features

  • High Precision: The TLE2027MDREP provides excellent accuracy with a low offset voltage and drift, making it ideal for precision applications such as instrumentation and control systems.
  • Wide Bandwidth: It offers a wide bandwidth, which allows the device to handle a broad range of frequencies without compromising signal integrity.
  • Low Noise: With its low-noise design, the TLE2027MDREP ensures a clean signal amplification, crucial for sensitive applications such as audio processing or medical equipment.
  • Robust Build: The device is encapsulated in a durable, military-grade package that provides enhanced robustness and reliability under harsh conditions.
  • Extended Temperature Range: It operates over an extended temperature range, making it suitable for outdoor and industrial environments where temperatures can vary significantly.

Applications

The versatility of the TLE2027MDREP makes it an excellent choice for a variety of high-stakes applications, including:

  • Test and measurement equipment
  • Professional audio equipment
  • Precision data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Aerospace and defense electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TLE2027MDREP undergoes rigorous testing and quality assurance processes to meet the stringent requirements of its intended applications. Customers can trust in the consistent performance and durability of this operational amplifier, even in the most demanding situations.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 480KHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N
Need more? Email Us
ECAD model for ICL7621ACSA+
ON Semiconductor
IC OPAMP ZERO-DRIFT 1 CIRC SC88A / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Lowest to $0.7940
ECAD model for NCV333ASQ3T2G
Texas Instruments
IC OPAMP GP 1.1MHZ RRO SOT23-5 / Op Amp Single Low Power Amplifier R-R I/O 15.5V Automotive 5-Pin SOT-23 T/R
Lowest to $1.3845
ECAD model for LMC7101QM5X/NOPB
Texas Instruments
IC OPAMP GP 3MHZ RRO 8SOIC / Op Amp Single Precision Amplifier R-R O/P 5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for LMP2015MAX/NOPB
Intersil
IC OPAMP GP 1MHZ 8SOIC / Op Amp Single Low Noise Amplifier ±20V/40V 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for ISL28107FBZ-T7A
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 10MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Lowest to $5.4179
ECAD model for LTC6262HMS#PBF
Maxim Integrated
IC OPAMP CHOPPER 2MHZ 14SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N
Lowest to $6.6504
ECAD model for ICL7650CSD+
Texas Instruments
IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin VSSOP T/R
Lowest to $7.4384
ECAD model for LMP8603MME/NOPB
Texas Instruments
IC OPAMP GP 1MHZ 8MICROSMD / Op Amp Dual Low Power Amplifier ±13V/26V 8-Pin Thin uSMD T/R
Lowest to $0.8922
ECAD model for LM2904ITPX/NOPB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0573 $58.0887
45+ $2.5086 $112.8870
70+ $2.4302 $170.1140
96+ $2.3518 $225.7728
124+ $2.2734 $281.9016
165+ $2.0382 $336.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention