EN
  • EN
  • DE

LMP8603MME/NOPB

Part No LMP8603MME/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.83 V/μs
GBP - Gain Bandwidth Product 60kHz
Current - Input Bias 0.04pA
Voltage - Input Offset 150μV
Operating Supply Current 1.1mA
Output Current per Channel 48mA
Dual Supply Voltage (±) 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779523-LMP8603MME/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP8603
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP8603MME/NOPB CAD Model

Description

Product Overview: LMP8603MME/NOPB

The LMP8603MME/NOPB is a precision, high-performance current sense amplifier from Texas Instruments designed to provide accurate current measurement across a wide range of applications. This component is part of TI's LMP precision amplifier family, known for their low offset voltage, low noise, and very low temperature drift, making them ideal for high-accuracy requirements.

Key Features

  • Voltage Range: The LMP8603MME/NOPB operates over a common-mode voltage range from 4V to 76V, ensuring versatility and reliability in various environments and applications.
  • Gain Options: This current sense amplifier comes with a fixed gain of 20 V/V, which provides a balance between sensitivity and dynamic range, simplifying the design process for system designers.
  • Low Offset Voltage: The device boasts an ultra-low offset voltage, which enhances measurement precision and improves system accuracy.
  • Temperature Performance: With very low temperature drift, the LMP8603MME/NOPB ensures consistent performance over a wide temperature range, making it suitable for industrial and automotive applications.
  • Quiescent Current: It features low quiescent current, which helps in reducing power consumption and is beneficial for power-sensitive designs.

Applications

The LMP8603MME/NOPB is designed for a variety of applications that require precise current monitoring. These include but are not limited to:

  • Battery management systems
  • Power management
  • Overcurrent protection
  • Automotive systems
  • Portable devices

Package and Quality

Housed in an 8-pin VSSOP package, the LMP8603MME/NOPB is compact and suitable for space-constrained applications. It is also provided in a lead-free, RoHS-compliant package, ensuring adherence to environmental standards. Furthermore, the device is AEC-Q100 qualified, signifying its suitability for automotive grade applications.

Conclusion

In summary, the LMP8603MME/NOPB from Texas Instruments stands out as a robust, precise, and versatile current sense amplifier. Its ability to operate across a wide voltage range, coupled with its low offset and temperature drift, makes it an excellent choice for high-accuracy current measurement needs in both industrial and automotive domains.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3854 $52.6248
28+ $3.5982 $100.7496
44+ $3.4858 $153.3752
60+ $3.3734 $202.4040
77+ $3.2609 $251.0893
103+ $2.9236 $301.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess