EN
  • EN
  • DE

TLC7225C

Part No TLC7225C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269185-TLC7225C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7225C CAD Model

Description

Texas Instruments TLC7225C Digital-to-Analog Converter

The TLC7225C from Texas Instruments is a versatile and high-performance 8-bit digital-to-analog converter (DAC) that offers an excellent solution for various digital control and processing tasks. Designed with precision and reliability in mind, the TLC7225C is an ideal choice for designers looking to interface digital systems with the analog world in applications such as industrial control systems, automated test equipment, and digital signal processing.

This DAC features a quadruple configuration, housing four independent DAC units in a single integrated circuit, which allows for a compact and efficient design in multi-channel applications. Each DAC has its own dedicated digital input and an analog output, providing the flexibility to use them in parallel or individually depending on the requirements of the application.

The TLC7225C operates from a single 5V power supply, making it compatible with standard TTL and CMOS logic levels. Its low power consumption and wide operating temperature range from 0°C to 70°C ensure that it can be used in a variety of environments without compromising performance.

One of the key features of the TLC7225C is its high-speed parallel interface, which enables fast data transfer rates and quick response times, a critical aspect for real-time applications. The device also includes a latch-up performance that exceeds 100mA on all input and output lines, providing additional protection against over-current conditions.

Furthermore, the TLC7225C boasts a settling time of just 100ns, ensuring rapid and accurate analog output adjustments. This quick settling time, combined with its low power consumption and high integration level, makes it a highly efficient component for mixed-signal systems.

For ease of implementation, the TLC7225C comes in a standard 20-pin PDIP (Plastic Dual In-line Package), which is widely used in the industry and compatible with most PCB designs. Its robust design and straightforward interfacing make it a go-to DAC for engineers and hobbyists alike looking to bridge the gap between digital technology and analog devices.

With its high integration, Texas Instruments' TLC7225C stands out as a reliable and cost-effective solution for digital-to-analog conversion, providing precise control and outstanding performance in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess