EN
  • EN
  • DE
  • IT

SURS8115T3G

Part No SURS8115T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 875mV at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 2μA at 150V
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number MURS115
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1262606-SURS8115T3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURS8115T3G CAD Model

Description

ON Semiconductor SURS8115T3G Overview

The SURS8115T3G is a state-of-the-art Schottky barrier rectifier diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance diode is specifically engineered to meet the stringent requirements of high-frequency applications where low forward voltage drop and fast switching are paramount.

Key Features

  • Low Forward Voltage Drop: The SURS8115T3G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Surge Capacity: With its robust surge handling capability, this diode can withstand transient over-voltage conditions, protecting sensitive electronic circuits.
  • Fast Switching Speed: The fast switching characteristic of the SURS8115T3G makes it ideal for high-frequency applications, ensuring minimal switching losses and improved overall performance.
  • Surface Mount Package: The device comes in a compact SMB package, which is suitable for automated assembly processes and helps in saving valuable board space.
  • Environmentally Friendly: It is a Pb-free (Lead-free) and RoHS compliant component, making it an environmentally friendly choice for electronic manufacturers.

Applications

The SURS8115T3G is versatile and can be used in various applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Automotive applications where high reliability is required

Technical Specifications

Some of the key technical specifications of the SURS8115T3G include:

  • Maximum repetitive reverse voltage (V<sub>RRM): 150V
  • Average rectified forward current (I<sub>o): 8A
  • Peak forward surge current (I<sub>FSM): 150A
  • Operating junction temperature range: -55°C to +150°C

Conclusion

The SURS8115T3G from ON Semiconductor is a high-quality Schottky barrier rectifier that offers superior performance for modern electronic applications. Its combination of low forward voltage drop, high surge capacity, and fast switching speed make it a reliable and efficient choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess