EN
  • EN
  • DE

SN74LVCC4245ADW

Part No SN74LVCC4245ADW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 4.5V ~ 5.5V
Voltage - VCCB 2.7V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74LVCC4245
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255788-SN74LVCC4245ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LVCC4245ADW CAD Model

Description

Product Overview: SN74LVCC4245ADW

The SN74LVCC4245ADW is a versatile octal bidirectional level shifter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to facilitate voltage level translation between 3.3V and 5V systems, making it an essential component for mixed-voltage digital systems. The SN74LVCC4245ADW is part of the LVCC family, which is known for its low-voltage operation and compatibility with mixed-voltage environments.

Key Features

  • Octal Bidirectional Transceiver: The SN74LVCC4245ADW features eight bidirectional data channels, allowing for simultaneous data flow in both directions.
  • Voltage Level Translation: This device is designed to translate signals between 3.3V and 5V logic levels, ensuring compatibility between different voltage platforms.
  • Direction Control: Direction control (DIR) inputs determine the direction of data flow, providing flexibility for various data transmission requirements.
  • Output Enable (OE): The output enable feature allows the user to place the outputs in a high-impedance state, facilitating bus management and data isolation.
  • Low Power Consumption: With its low-voltage operation, the SN74LVCC4245ADW minimizes power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: This device operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SN74LVCC4245ADW is an ideal choice for interfacing between systems that operate at different voltage levels. Its applications span across a multitude of industries, including:

  • Telecommunications
  • Computing systems
  • Data storage devices
  • Consumer electronics
  • Industrial control systems

Package and Quality

The SN74LVCC4245ADW comes in a 24-pin wide-body SOIC (DW) package, providing a compact footprint for PCB layout. Texas Instruments ensures high-quality standards, with each device undergoing rigorous testing to meet industry specifications and customer expectations.

Whether you're designing a new system or upgrading an existing one, the SN74LVCC4245ADW by Texas Instruments offers a reliable solution for seamless communication between different voltage domains, enhancing system performance and interoperability.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4887 $52.1045
85+ $1.2215 $103.8275
130+ $1.1833 $153.8290
175+ $1.1452 $200.4100
230+ $1.1070 $254.6100
305+ $0.9925 $302.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,788 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess