Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Protocol USB
Function Controller
Interface I²C
Standards USB 3.1
Voltage - Supply 4V ~ 21V
Current - Supply 560mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 14-WFQFN Exposed Pad
Supplier Device Package 14-WQFN (2.5x2.5)
Base Product Number FUSB302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370784-FUSB302BVMPX
Ultra Librarian 3D Model Ultra Librarian FUSB302BVMPX CAD Model

Description

ON Semiconductor FUSB302BVMPX USB Type-C Controller

The FUSB302BVMPX from ON Semiconductor is a highly integrated USB Type-C controller with Power Delivery (PD) capabilities, designed to facilitate the development of next-generation USB Type-C products. This advanced controller is engineered to provide a comprehensive solution for managing USB Type-C communication and power delivery in a variety of applications including smartphones, tablets, laptops, and other consumer electronics.

This versatile controller is equipped with a full set of features that enable it to handle the USB Type-C communication protocol with ease. It supports bi-directional power delivery, which allows devices to both send and receive power, and it can negotiate up to 100 watts of power delivery for charging or powering connected devices. This makes it an ideal choice for applications that require fast and efficient charging.

The FUSB302BVMPX also supports the USB Power Delivery 2.0 specification, which enables higher power capabilities and expanded flexibility in power management across the USB Type-C connection. This specification allows for more efficient power usage and reduced charging times, making it an essential component for modern electronic devices.

In addition to its power delivery capabilities, the FUSB302BVMPX incorporates multiple features to ensure robust and reliable operation. It includes built-in protections such as over-voltage, under-voltage, and over-temperature protection, safeguarding connected devices from potential damage. The controller also features electrostatic discharge (ESD) protection, enhancing its durability in harsh environments.

The compact form factor of the FUSB302BVMPX, available in a 20-UDFN package, makes it an excellent fit for space-constrained applications. Its low-power consumption and small footprint allow designers to create sleek and power-efficient USB Type-C interfaces without compromising on functionality.

Overall, the ON Semiconductor FUSB302BVMPX is a feature-rich USB Type-C controller that offers a reliable and efficient solution for managing USB Type-C connections and power delivery. Its integration of power delivery and communication protocol handling, along with its robust protection features, make it a top choice for designers looking to incorporate USB Type-C technology into their products.

You May Also Be Interested in

Microchip Technology
Ethernet Switch Controller 10/100/1000 Mbps 324-BGA
Lowest to $91.6031
ECAD model for VSC7432XIH
MaxLinear Inc
DEVICE CON GSW141A3MC MRQFN105 S
Lowest to $16.2500
ECAD model for GSW141A3MC
Zilog
SCC Serial Communications Controller 8MHz 44-PLCC
Lowest to $14.2901
ECAD model for Z85C3008VSG00TR
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.9825
ECAD model for TUSB321RWB
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $10.4199
ECAD model for TUSB8041RGC
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $118.3207
ECAD model for TUSB8040A1RKM
Intel
Gigabit Ethernet Controller
Lowest to $87.9390
ECAD model for WG82574I
Texas Instruments
USB 3.0 xHCI Host Controller
Lowest to $25.3054
ECAD model for TUSB7340IRKM
Realtek
10/100/1000M Ethernet Controller for USB 3.0
Lowest to $3.7006
ECAD model for RTL8153E

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5090 $52.8150
85+ $1.2381 $105.2385
130+ $1.1994 $155.9220
175+ $1.1608 $203.1400
225+ $1.1221 $252.4725
300+ $1.0060 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 431 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention