EN
  • EN
  • DE

P89LPC938FDH

Part No P89LPC938FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core 8 kB 3 V byte-erasable Flash with 10-bit A/D converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234980-P89LPC938FDH
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name P89LPC938
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian P89LPC938FDH CAD Model

Description

Introducing the NXP P89LPC938FDH Microcontroller

The NXP P89LPC938FDH is a highly integrated microcontroller that is part of the 89LPC900 family of low-power, 8-bit microcontrollers. Designed with a keen focus on performance and power efficiency, this microcontroller is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the P89LPC938FDH is a high-performance 8-bit microcontroller with an embedded multi-protocol serial I/O engine, providing versatile connectivity options. It operates at a voltage range of 2.4V to 3.6V, ensuring compatibility with a variety of power sources and making it suitable for battery-powered devices.

Key Features:

  • Enhanced 80C51 Central Processing Unit: The P89LPC938FDH boasts a 1 to 18 MHz crystal oscillator, which provides a robust processing core with six times the average performance of a standard 80C51 processor at the same clock frequency.
  • Advanced Peripherals: It includes 8 kB of flash memory, 512 bytes of RAM, and 512 bytes of data EEPROM. This generous memory provision allows for the storage of complex programs and data sets.
  • High-Resolution Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with eight multiplexed inputs gives the microcontroller the ability to interface with analog sensors and perform precise measurements.
  • Flexible Timer Options: It comes equipped with two 16-bit timers, each with four capture/compare channels, and a programmable counter array for complex timing requirements.
  • Communication Protocols: The device supports multiple serial communication interfaces, including I²C-bus, SPI, and UART, facilitating easy integration with other components and peripheral devices.
  • Power Control: A power control mode with a wide range of options, such as Idle and Power-down modes, helps in reducing power consumption and extending battery life for portable applications.

The P89LPC938FDH is also equipped with 40 quick-switching I/O lines, two analog comparators, and a programmable watchdog timer, making it a highly versatile microcontroller for complex tasks. Additionally, the package is designed with a 28-pin TSSOP footprint, which is suitable for space-constrained designs.

With its robust feature set and flexible design, the NXP P89LPC938FDH microcontroller is an excellent choice for designers looking to optimize their systems for power efficiency without compromising on performance or functionality.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6176 $58.0880
10+ $10.8824 $108.8240
15+ $10.5147 $157.7205
21+ $9.7794 $205.3674
27+ $9.4118 $254.1186
34+ $9.0441 $307.4994
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess