EN
  • EN
  • DE

TLC6C5912GQPWRQ1

Part No TLC6C5912GQPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 50MA 20TSSOP  /  LED Driver IC 12 Output Linear Shift Register Dimming 50mA 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 40V
Current - Output / Channel 50mA
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number TLC6C5912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLC6C5912GQPWRQ1-ND,296-45265-6,296-45265-1,296-45265-2
Standard Package 2,000
Win Source Part Number 1099644-TLC6C5912GQPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLC6C5912GQPWRQ1 CAD Model

Description

Texas Instruments TLC6C5912GQPWRQ1 Power Logic 8-Bit Shift Register

The TLC6C5912GQPWRQ1 is a high-performance, automotive-grade 8-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the Power Logic series and is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and durability in harsh environments.

Constructed with an 8-bit serial-in, parallel-out shift register, the TLC6C5912GQPWRQ1 features an output latch for each of the eight channels and a power-on reset that clears the shift register. This allows for precise control and sequencing of high-current loads in automotive systems. It is commonly used for driving LEDs, relays, and other actuators within the vehicle's electronic systems.

The device operates over a wide supply voltage range from 4.5V to 5.5V, making it versatile for various automotive voltage requirements. It also supports a wide temperature range from -40°C to 125°C, ensuring performance stability under extreme temperature variations commonly encountered in automotive environments.

The TLC6C5912GQPWRQ1 offers a range of features that enhance its functionality and ease of use in complex automotive electronic systems:

  • Low RDS(on) Outputs: The device features low on-state resistance of the output drivers, which helps in reducing power loss and improving efficiency.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents the device from overheating, ensuring the safety and longevity of the system.
  • Output Current Regulation: It provides regulated output current, which is ideal for consistent and stable LED brightness.
  • Serial Data Output: A serial data output feature enables cascading of multiple devices, allowing for the expansion of output channels without the need for additional microcontroller pins.
  • Automotive Qualification: The device is qualified for automotive applications, adhering to the AEC-Q100 standards, which is a critical requirement for automotive-grade components.

With its robust design and advanced features, the Texas Instruments TLC6C5912GQPWRQ1 is a reliable and efficient solution for driving and controlling various loads in automotive electronics, contributing to the enhanced functionality and safety of modern vehicles.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4768 $51.6880
85+ $1.2117 $102.9945
130+ $1.1739 $152.6070
180+ $1.1360 $204.4800
230+ $1.0981 $252.5630
305+ $0.9846 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,071 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess