EN
  • EN
  • DE

TLC6C5748QDCARQ1

Part No TLC6C5748QDCARQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR PWM 56HTSSOP / LED Driver IC 48 Output Linear Constant Current PWM Dimming 56-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology Constant Current
Internal Switch(s) No
Number of Outputs 48
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output -
Current - Output / Channel -
Frequency -
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 56-PowerTFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-HTSSOP
Base Product Number TLC6C5748
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352540-TLC6C5748QDCARQ1
Ultra Librarian 3D Model Ultra Librarian TLC6C5748QDCARQ1 CAD Model

Description

The Texas Instruments TLC6C5748QDCARQ1 is a highly integrated microcontroller designed specifically for automotive applications. It is part of the robust Hercules microcontroller family that combines state-of-the-art ARM Cortex-R4F based processing cores with high-quality automotive-centric features to ensure reliable performance in demanding automotive environments.

Key Features:

  • Processing Core: At the heart of the TLC6C5748QDCARQ1 lies an ARM Cortex-R4F processor core, operating at speeds up to 220MHz, which offers high-performance computing capabilities and floating-point unit for efficient data processing.
  • Memory: Equipped with advanced memory features, it includes 1MB of integrated flash memory with Error Correcting Code (ECC) and 192KB of data RAM for robust data storage and retrieval.
  • Connectivity: The device offers a range of communication interfaces such as CAN, LIN, and FlexRay, making it ideal for in-vehicle communication networks.
  • Safety Features: Designed with functional safety in mind, it incorporates safety mechanisms that adhere to the ISO 26262 standard, making it suitable for safety-critical automotive applications.
  • Analog Interfaces: It includes multiple 12-bit Analog-to-Digital Converters (ADCs) with synchronous sampling capability, allowing for accurate sensor data acquisition.
  • Temperature Range: The microcontroller operates over an extended temperature range, making it reliable under various environmental conditions.
  • Package: The device is available in a 64-pin thin quad flat pack (QFP) package, which is both space-efficient and suitable for PCB designs in automotive applications.

The TLC6C5748QDCARQ1 is designed to meet the stringent requirements of the automotive industry, offering a balance between performance and reliability. Its rich set of peripherals and safety features make it an ideal choice for advanced driver assistance systems (ADAS), body control modules, and other automotive systems that require high levels of reliability and performance under harsh conditions.

Applications:

  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Automotive Safety Systems
  • Powertrain Systems
  • Vehicle Network Systems

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4088 $51.2704
20+ $5.2585 $105.1700
30+ $5.0942 $152.8260
41+ $4.9299 $202.1259
53+ $4.7655 $252.5715
71+ $4.2726 $303.3546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess