The TLC59731DR from Texas Instruments is a highly efficient, precision LED driver integrated circuit (IC) designed to provide consistent and stable performance for lighting solutions. This driver IC is particularly suitable for applications requiring precise control of LED brightness and color, such as architectural lighting, display backlighting, signage, and decorative lighting.
Key Features
- Simple Control Interface: The TLC59731DR is equipped with a simple, serial interface that allows for easy control of the LEDs. This interface is compatible with most microcontrollers, enabling straightforward integration into various designs.
- Constant Current Output: The device ensures a constant current output to the LEDs, which is essential for maintaining consistent brightness and extending the life of the LEDs.
- 3-Channel Output: With a 3-channel output, this driver can manage three separate LEDs or LED groups, making it versatile for RGB LED applications.
- Power Efficiency: Designed with power efficiency in mind, the TLC59731DR helps in reducing energy consumption, which is critical for battery-powered and energy-sensitive applications.
- Thermal Shutdown Protection: The built-in thermal shutdown feature protects the IC from overheating, ensuring reliable operation and longevity of the device.
Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
3.0V to 5.5V
Output Channels
3
Output Current per Channel
Adjustable up to 120 mA
Package
8-SOIC
Operating Temperature Range
-40°C to +85°C
The TLC59731DR is available in an 8-SOIC package, providing a compact solution that can be easily integrated into space-constrained applications. With its robust design and reliable performance, the TLC59731DR by Texas Instruments stands out as an excellent choice for driving LEDs in a wide array of lighting applications.