EN
  • EN
  • DE

TLC5941

Part No TLC5941
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-CHANNEL LED DRIVER WITH DOT CORRECTION AND GRAYSCALE PWM CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269151-TLC5941
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5941 CAD Model

Description

The TLC5941 from Texas Instruments is a highly versatile LED driver integrated circuit (IC) that is designed to manage complex LED lighting solutions. The IC is specifically engineered to provide constant-current sink to drive LEDs with high precision and efficiency, making it an ideal choice for a wide range of applications including full-color LED displays, automotive lighting, and LED decorative lighting.

Key Features

  • 16-Channel Output: The TLC5941 can control up to 16 individual LED channels, offering designers flexibility in creating intricate LED configurations.
  • 12-Bit (4096 Steps) Grayscale PWM Control: Each channel can be adjusted with 12-bit grayscale Pulse Width Modulation (PWM), allowing for fine dimming control and color mixing capabilities.
  • Dot Correction: The TLC5941 features 6-bit (64 steps) dot correction to compensate for color and brightness variations between LEDs, ensuring uniform output across the display or lighting system.
  • Error Detection: Built-in error detection circuitry such as LED open detection and thermal error flag ensures reliable and safe operation.
  • Pre-Charge FET: A pre-charge FET for ghosting prevention helps to maintain the integrity of the visual output in multiplexed applications.
  • Flexible Interface: The device can be controlled via a serial interface, which allows for easy integration with microcontrollers or other digital control units.

Applications

The TLC5941 is well-suited for a variety of lighting applications, including:

  • RGB LED displays
  • Video displays
  • Channel letters
  • Architectural lighting
  • General LED illumination

Technical Specifications

Operating with a supply voltage range of 3.0 to 5.5V, the TLC5941 is designed for compatibility with most common LED systems. The IC is available in a HTSSOP-28 package, providing a compact solution for space-constrained applications. Furthermore, the TLC5941 is designed to support daisy-chaining of multiple ICs, enabling the control of an extended number of LEDs without the need for additional microcontroller pins.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the TLC5941 datasheet.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess