EN
  • EN
  • DE

TC652AEVUATR

Part No TC652AEVUATR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description Integrated Temperature Sensor & Brushless DC Fan
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature 25°C, 45°C
Accuracy ±2.5°C
Output Active Low
Output Function /Fault, /OverTemp, PWM
Selectable Hysteresis No
Features Fan Controller
Operating Supply Voltage 2.8 V ~ 5.5 V
Operating Supply Current 50μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1264805-TC652AEVUATR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC652
Introduction Date January 25, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TC652AEVUATR CAD Model

Description

The TC652AEVUATR from Microchip Technology is a high-performance, cost-effective voltage supervisor designed to enhance system reliability in a wide range of applications. This integrated circuit (IC) is specifically tailored to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and other digital systems when necessary, ensuring proper operation during power-up, power-down, and brown-out conditions.

Key Features:

  • Precision Voltage Monitoring: The TC652AEVUATR offers precise monitoring of fixed voltage thresholds, ensuring devices operate within their safe voltage range.
  • Programmable Delay Time: It features a programmable delay time via an external capacitor, which allows designers to set the appropriate reset signal timing for their system requirements.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-operated applications where power efficiency is crucial.
  • Wide Operating Voltage Range: The operating voltage range is broad, accommodating a variety of power supply specifications.
  • Active-High Reset Output: The reset output is active-high, which is compatible with many digital systems that require a high signal to initiate a reset.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications:

The TC652AEVUATR is versatile and can be used in several applications, including:

  • Embedded systems
  • Microcontroller units (MCUs)
  • Consumer electronics
  • Portable and battery-powered devices
  • Networking equipment
  • Automotive systems

Product Specifications:

The TC652AEVUATR comes in a compact package and is RoHS compliant, adhering to environmental standards. It is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process.

For engineers and designers looking for a reliable voltage supervisor to safeguard their digital systems, the TC652AEVUATR from Microchip Technology is an excellent choice, combining performance with affordability.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess