EN
  • EN
  • DE
  • IT

TLC59282RGET

Part No TLC59282RGET
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, Constant-Current LED Driver with 4-Channel Grouped Delay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 45mA
Frequency 35MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1269136-TLC59282RGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TLC59282
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC59282RGET CAD Model

Description

The Texas Instruments TLC59282RGET is a high-performance, constant-current sink LED driver designed to provide a comprehensive solution for LED display applications. This device is part of TI's extensive range of power management integrated circuits, engineered to meet the rigorous demands of modern electronic designs.

Key Features

  • Output Channel Configuration: The TLC59282RGET features 16 constant-current sink channels, each capable of delivering up to 45 mA. This makes it ideal for driving multiple LEDs with consistent brightness and improved reliability.
  • Adjustable Current: Users can easily adjust the output current from 5 mA to 45 mA through an external resistor, providing flexibility in controlling the brightness of connected LEDs.
  • Supply Voltage Range: The device operates on a supply voltage ranging from 3.0 V to 5.5 V, accommodating various power supply requirements and ensuring compatibility with a broad range of LED technologies.
  • Thermal Shutdown Protection: To ensure the longevity and safe operation of the device, the TLC59282RGET includes a thermal shutdown feature that protects against overheating.
  • Serial Interface: The LED driver is equipped with a serial interface for data input, which allows for reduced pin count and simplifies the connection to microcontrollers or other control units.

Applications

The TLC59282RGET is particularly well-suited for driving LEDs in a variety of display applications including:

  • LED video displays
  • LED message boards
  • LED signage
  • Channel letter lighting
  • Architectural and decorative lighting

Package and Quality

This LED driver comes in a compact VQFN-24 package, which is designed for space-constrained applications. The TLC59282RGET is also supported by Texas Instruments' commitment to quality and reliability, ensuring a dependable solution for designers and manufacturers.

With its robust feature set and versatile applications, the Texas Instruments TLC59282RGET LED Driver is an excellent choice for professionals seeking a reliable and efficient solution for their LED driving needs.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3103 $52.4120
95+ $1.0752 $102.1440
145+ $1.0416 $151.0320
200+ $1.0080 $201.6000
260+ $0.9744 $253.3440
345+ $0.8736 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,148 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess