The Texas Instruments TLC5928 is a highly efficient, 16-channel constant-current sink driver designed specifically for LED display applications. It is a versatile integrated circuit that can be used to drive single or multiple LEDs in each channel, making it ideal for a wide range of products from small-scale indicator lights to large, high-brightness displays.
This IC is capable of providing constant current ranging from 5 mA to 120 mA per channel, which can be adjusted via an external resistor. This feature ensures uniform brightness across all LEDs and enhances the reliability and lifespan of the display by providing consistent current even when the supply voltage fluctuates.
The TLC5928 comes with an array of features that make it an excellent choice for complex LED lighting systems. It includes a 30 MHz data transfer rate, which allows for high-speed operation, and a grayscale control that supports pulse-width modulation (PWM) for each channel, enabling precise control over the brightness of the LEDs.
Additionally, it offers a flexible interface with both serial and parallel data input options, making it compatible with a variety of microcontrollers and easy to integrate into existing systems. The TLC5928 also has built-in error detection features such as LED open detection and thermal error flag, providing enhanced safety and reliability.
For ease of use, the TLC5928 is designed with a thermal shutdown feature to protect the device under high-temperature conditions. It is also available in a compact HTSSOP-28 package, which saves valuable board space in dense layouts.
Whether you are designing a professional-grade video display, channel letter lighting, or a dynamic advertising billboard, the Texas Instruments TLC5928 LED driver offers the performance, reliability, and flexibility needed to create an impressive visual experience.