Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Reel - TR
Number of I/O 45
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844960-SPC560B50L1B4E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B50L1B4E0X CAD Model

Description

The SPC560B50L1B4E0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC56 0-line family, known for its high performance, reliability, and a rich set of features.

Core Features

  • 32-bit Power Architecture: At the heart of the SPC560B50L1B4E0X is a 32-bit Power Architecture core that ensures robust computational capabilities and efficient handling of complex tasks.
  • Flash Memory: It comes with an ample 512 KB of flash memory, providing sufficient space for application code and data storage.
  • RAM: The MCU is equipped with 64 KB of RAM, enabling smooth operation and data processing.

Connectivity and I/O

  • Digital Communication Interfaces: The device includes multiple communication interfaces such as CAN, LIN, and UART, facilitating versatile connectivity options for various automotive and industrial network protocols.
  • Timers and Counters: An array of timers and counters are available, supporting a wide range of timing and control applications.
  • Input/Output Ports: The SPC560B50L1B4E0X boasts numerous I/O ports, making it highly adaptable to different peripheral devices and sensors.

Enhanced Security and Safety

  • Memory Protection: The MCU features advanced memory protection mechanisms, ensuring the integrity and security of the code and data.
  • Error Detection: Built-in error detection capabilities provide an additional layer of safety, crucial for applications where reliability is paramount.

Power Efficiency

Designed with power efficiency in mind, the SPC560B50L1B4E0X offers various power-saving modes, which significantly reduce power consumption during idle or low-activity periods. This feature is particularly beneficial for battery-powered or energy-sensitive applications.

Applications

The versatility and robustness of the SPC560B50L1B4E0X make it suitable for a wide range of applications, including automotive control systems, industrial automation, and other embedded systems that require high reliability and performance.

You May Also Be Interested in

STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention