EN
  • EN
  • DE
  • IT

CD4035BM96

Part No CD4035BM96
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REG PIN/P-OUT 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shift Shift Register Element Bit 16-SOIC
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name CD4035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4035BM96G4-ND, 296-CD4035BM96CT, 296-CD4035BM96TR, 296-CD4035BM96DKR, CD4035BM96-ND, CD4035BM96E4, CD4035BM96E4-ND, CD4035BM96G4
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915063-CD4035BM96
Ultra Librarian 3D Model Ultra Librarian CD4035BM96 CAD Model

Description

The CD4035BM96 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) 4-stage parallel in/parallel out shift register produced by Texas Instruments. This integrated circuit (IC) is designed to offer exceptional utility in a wide range of digital applications. The CD4035BM96 is part of the 4000 series CMOS logic, which is renowned for its ease of use, versatility, and low power consumption.

Key Features

  • Versatility: The CD4035BM96 can be utilized in various applications, including data storage, data transfer, and signal processing, thanks to its parallel in/parallel out configuration.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation yet provides a high-speed capability. This makes it suitable for battery-powered devices and other applications where power efficiency is crucial.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 15V, providing designers with flexibility in different system voltage levels.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide high noise immunity and low noise margin, ensuring reliable performance in noisy environments.
  • Direct Interface Capability: The IC can be interfaced with the TTL (Transistor-Transistor Logic) family of logic devices without the need for additional components, simplifying circuit design and reducing overall system cost.

Applications

The CD4035BM96 is suitable for a variety of digital applications, including:

  • Serial to parallel data conversion
  • Remote control holding registers
  • Sequential operations
  • Data routing
  • Instrumentation and control systems

Technical Specifications

Parameter Value Supply Voltage Range 3V to 15V Operating Temperature -55°C to +125°C Package Type SOIC Mounting Type Surface Mount

With its robust feature set and Texas Instruments' commitment to quality, the CD4035BM96 is an excellent choice for designers looking to implement a reliable and efficient shift register in their digital systems.

You May Also Be Interested in

Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Lowest to $3.6312
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
Rochester Electronics
SERIAL IN PARALLEL OUT, CMOS SER / Shift Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6274 $57.8028
52+ $2.1558 $112.1016
81+ $2.0885 $169.1685
111+ $2.0210 $224.3310
144+ $1.9537 $281.3328
192+ $1.7516 $336.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess