EN
  • EN
  • DE

TLC5620CD

Part No TLC5620CD
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD V-OUT 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Win Source Part Number 032700-TLC5620CD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5620CD CAD Model

Description

The Texas Instruments TLC5620CD is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed to meet the demanding requirements of industrial and communication applications. This precision DAC features four voltage output channels, each capable of converting digital input signals into corresponding analog voltages with excellent accuracy and stability.

Key Features:

  • Resolution: 8-bit resolution on each of the four DAC channels offers fine granularity for a wide range of applications.
  • Update Rate: Fast settling time ensures quick response to digital commands, suitable for real-time signal processing.
  • Interface: Simple serial interface for easy integration with microcontrollers and digital systems.
  • Voltage Supply: Operates from a single 5V power supply, making it compatible with many standard systems.
  • Output Range: Each DAC channel can output voltages from 0V to a reference voltage, which can be set externally.
  • Power-Down Mode: Includes a power-down mode that reduces power consumption when the DAC is not in active use.
  • Package: Available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications.

Applications:

The TLC5620CD is suitable for a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital signal processing
  • Motor control
  • Audio applications

Reliability and Quality:

With Texas Instruments' commitment to quality, the TLC5620CD is designed for reliable operation over an extended temperature range, making it an ideal choice for challenging environments. The device also features built-in protection against over-temperature and ESD events, ensuring long-term stability and performance.

Design Support:

Engineers can take advantage of Texas Instruments' extensive support resources, including application notes, reference designs, and online simulation tools to facilitate the design-in process and accelerate time-to-market.

Overall, the TLC5620CD from Texas Instruments is a versatile and reliable DAC solution that delivers high-quality analog outputs from digital inputs, enabling sophisticated analog control in a digital world.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9253 $55.4024
18+ $5.6823 $102.2814
28+ $5.5048 $154.1344
38+ $5.3272 $202.4336
49+ $5.1496 $252.3304
65+ $4.6169 $300.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess