EN
  • EN
  • DE

DAC7750IPWPR

Part No DAC7750IPWPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DACx750 Single-Channel, 12- and 16-Bit Programmable Current Output Digital-to-Analog Converters for 4-mA to 20-mA Current Loop Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Current - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 10 V ~ 36 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-HTSSOP
Win Source Part Number 1166602-DAC7750IPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7750
Introduction Date December 20, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC7750IPWPR CAD Model

Description

Texas Instruments DAC7750IPWPR Digital-to-Analog Converter

The Texas Instruments DAC7750IPWPR is a high-performance, programmable, single-channel digital-to-analog converter (DAC) designed to deliver precision and reliability for a wide range of industrial applications. This device is part of TI's extensive DAC product line, known for its exceptional accuracy and stability over time and temperature variations.

Key Features

  • Precision: The DAC7750IPWPR boasts a 16-bit resolution, ensuring fine granularity and precise control over analog output signals.
  • Programmability: It features a flexible serial peripheral interface (SPI) that allows for easy configuration and adjustment of output ranges, making it suitable for a variety of tasks.
  • Integrated Features: This DAC includes an internal reference and output amplifier, simplifying the design and reducing external component requirements.
  • Output Range: The device supports multiple selectable output ranges, providing versatility for different voltage requirements.
  • Power Supply: It operates from a single power supply ranging from 10V to 36V, or a dual supply from ±5V to ±18V, accommodating various system power designs.
  • Package: The DAC7750IPWPR is available in a compact 14-pin HTSSOP package, which is ideal for space-constrained applications.

Applications

The DAC7750IPWPR is suitable for a broad array of industrial applications, including:

  • Process control and automation
  • Data acquisition systems
  • Closed-loop servo controls
  • Programmable voltage and current sources
  • Test equipment

Reliability and Safety

Designed with industrial environments in mind, the DAC7750IPWPR is built to withstand harsh conditions while maintaining its performance. It features thermal shutdown and overcurrent protection, ensuring the safety and longevity of both the DAC and the systems it integrates with.

Overall, the Texas Instruments DAC7750IPWPR is a robust and versatile component that offers designers the precision and programmability needed for sophisticated analog output tasks. Its integration of key features with a focus on reliability makes it an excellent choice for engineers looking to enhance their industrial systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5742 $51.4452
15+ $7.0353 $105.5295
23+ $6.8154 $156.7542
31+ $6.5956 $204.4636
40+ $6.3757 $255.0280
53+ $5.7162 $302.9586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess