EN
  • EN
  • DE

TLC5617AIDR

Part No TLC5617AIDR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC, SERIAL INPUT LOADING / Bit Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 686402-TLC5617AIDR
Ultra Librarian 3D Model Ultra Librarian TLC5617AIDR CAD Model

Description

Introducing the TLC5617AIDR from Texas Instruments

The TLC5617AIDR is a precision digital-to-analog converter (DAC) designed by Texas Instruments, renowned for their innovation in semiconductor technology. This high-quality component is specifically engineered to meet the rigorous demands of sophisticated electronic systems, providing reliable performance in a variety of applications.

At the heart of the TLC5617AIDR lies a 10-bit DAC with a serial input interface, which allows for seamless integration into various microcontroller-based systems. The device operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems. This flexibility is crucial for designers looking to maintain compatibility across different power domains.

One of the key features of the TLC5617AIDR is its high-speed SPI-compatible serial interface, which facilitates fast data transfer rates and ensures minimal delay in signal processing. This makes the DAC an ideal choice for real-time applications where timing is critical, such as in digital control loops, data acquisition systems, and closed-loop servo-controls.

The device boasts an impressive settling time of just 10 microseconds, enabling rapid updates to the analog output voltage. This quick response time is essential for applications requiring dynamic signal adjustments, such as waveform generation or active filtering.

The TLC5617AIDR also places a strong emphasis on accuracy and stability. It features a built-in 2.048V reference voltage, which provides a stable voltage reference for the DAC output. This internal reference helps to minimize external components and simplifies the design process, while also enhancing the overall precision of the analog output.

For ease of use, the TLC5617AIDR is offered in a small-outline integrated circuit (SOIC) package, which is not only space-efficient but also amenable to automated assembly processes. This compact form factor is especially beneficial for designs where board space is at a premium.

In summary, the TLC5617AIDR from Texas Instruments is a top-tier 10-bit DAC that combines speed, precision, and flexibility. It is well-suited for a wide range of applications that require high-quality analog output, from industrial control systems to precision instrumentation. With its robust feature set and reliable performance, the TLC5617AIDR is a smart choice for designers seeking to enhance their electronic systems.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess