EN
  • EN
  • DE

TLC5618AQDRG4

Part No TLC5618AQDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SER 8-SOIC / DAC 2-CH Resistor-String 12-bit 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 12.5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Maximum), ±0.5
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 796920-TLC5618AQDRG4
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5618
Introduction Date March 06, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC5618AQDRG4 CAD Model

Description

Texas Instruments TLC5618AQDRG4 Dual 10-Bit Digital-to-Analog Converter

The TLC5618AQDRG4 from Texas Instruments is a precision dual digital-to-analog converter (DAC) integrated circuit that offers a 10-bit resolution in a compact package. Designed for high-performance applications, this DAC is ideal for a wide range of uses, from industrial control systems to digital signal processing and more.

With its dual channels, the TLC5618AQDRG4 allows for simultaneous output of two analog signals from digital inputs. This feature makes it perfect for applications requiring synchronized analog outputs, such as wave generation or dual-signal processing. Each channel can be independently programmed through a simple serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, ensuring easy integration with a variety of microcontrollers and digital systems.

The TLC5618AQDRG4 operates from a single 5V power supply, making it suitable for many standard digital systems. The device also boasts a low power consumption, which is critical for battery-operated and power-sensitive applications. Additionally, the DAC features a power-down mode that further reduces power consumption when not in active use.

Accuracy is paramount in DAC applications, and the TLC5618AQDRG4 delivers with its inherent monotonicity and very low noise output. It provides a settling time of just 10 microseconds, ensuring quick response times in dynamic systems. The DAC's built-in precision reference voltage ensures stable and accurate analog outputs over the full operating temperature range.

The device comes in a surface-mount, SOIC-8 package, which is conducive to space-saving on printed circuit boards. The TLC5618AQDRG4 is characterized for operation from -40°C to +85°C, making it reliable in a variety of challenging environments.

Overall, the Texas Instruments TLC5618AQDRG4 is a versatile and reliable choice for designers looking to incorporate a high-quality, dual 10-bit DAC into their systems. Its ease of use, low power consumption, and high precision make it an excellent component for a multitude of analog output applications.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8590 $59.2950
11+ $9.7305 $107.0355
16+ $9.4264 $150.8224
22+ $9.1224 $200.6928
29+ $8.8183 $255.7307
38+ $7.9060 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess