EN
  • EN
  • DE

ATSAMC20E16A-MZVAO

Part No ATSAMC20E16A-MZVAO
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022006-ATSAMC20E16A-MZVAO
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC20E16A-MZVAO CAD Model

Description

Microchip Technology's ATSAMC20E16A-MZVAO Microcontroller

The ATSAMC20E16A-MZVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for industrial and automotive applications. This device is part of the SAM C20 series, which is renowned for its exceptional efficiency, reliability, and robustness. The MCU is based on the ARM Cortex-M0+ processor, which delivers a perfect balance between power consumption and processing capability.

With a clock speed of up to 48 MHz, the ATSAMC20E16A-MZVAO provides the computational power necessary for complex tasks, while still maintaining low-power operation for energy-sensitive applications. It comes with 16 KB of RAM and 64 KB of flash memory, allowing for ample storage of application code and data. The flash memory also supports read-while-write capability, which is crucial for seamless firmware updates.

The microcontroller features a variety of communication interfaces, including multiple SPI, I2C, and USART interfaces, which enable it to connect with various peripherals and other MCUs. Moreover, it has several 16-bit timers, a 32-bit Real-Time Counter (RTC), and a Watchdog Timer for reliable system operation. For applications requiring analog inputs, the ATSAMC20E16A-MZVAO is equipped with a 12-bit ADC with up to 10 channels, and it also includes a 10-bit DAC for analog output capabilities.

Safety and security are paramount in industrial and automotive environments, and the ATSAMC20E16A-MZVAO addresses these concerns with features like a Cyclic Redundancy Check (CRC) scan, Windowed Watchdog Timer, and a robust set of Power-on Reset and Brown-out Detection circuits. Furthermore, the device supports peripheral event system and DMA, which offloads the CPU during data transfer operations, enhancing the system's overall efficiency.

Housed in a 32-pin VQFN package, the ATSAMC20E16A-MZVAO is designed for space-constrained applications. Its operating temperature range of -40°C to 85°C makes it suitable for harsh environments. This MCU is an ideal choice for designers looking for a reliable and cost-effective solution for their next-generation industrial control systems, sensor hubs, and automotive control units.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5800 $59.5400
31+ $3.7579 $116.4949
48+ $3.6406 $174.7488
66+ $3.5231 $232.5246
85+ $3.4056 $289.4760
114+ $3.0534 $348.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess