Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type 555 Type, Timer/Oscillator (Single)
Frequency 1.8MHz
Supply Voltage (V) 1V ~ 15V
Supply Current 360μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number TLC551
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269062-TLC551CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian TLC551CP CAD Model

Description

The TLC551CP is a high-quality integrated circuit produced by the renowned manufacturer Texas Instruments. This particular product is a LinCMOS™ Timer, which is part of Texas Instruments' family of timers that are designed to offer a range of timing and pulse generation functionalities. The TLC551CP is well-suited for various applications that require precise time delays or oscillation.

Key Features

  • Supply Voltage Range: The TLC551CP operates on a wide range of supply voltages, from 1V to 15V, making it versatile for different power environments and compatible with both digital and analog circuits.
  • Low Power Consumption: One of the standout features of the TLC551CP is its low power consumption, which is a hallmark of the LinCMOS™ technology. This makes it ideal for battery-operated and portable devices where power efficiency is critical.
  • High Frequency: It can operate at frequencies up to 2MHz, allowing for high-speed timing operations, which is beneficial for applications requiring quick response times.
  • Output Drive Capability: The TLC551CP can drive loads directly with its output capable of sourcing or sinking up to 100 mA.
  • Pin Compatibility: This timer is pin-compatible with the industry-standard 555 timers, allowing for easy integration or replacement in existing designs without significant board changes.

Applications

The versatility of the TLC551CP makes it suitable for a wide array of applications across various industries. These include:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division

Product Specifications

Parameter Value Package Type DIP (Dual In-line Package) Number of Pins 8 Temperature Range -40°C to 85°C

With its robust feature set and Texas Instruments' reputation for quality, the TLC551CP is an excellent choice for professionals and hobbyists alike who are looking for a reliable and efficient timing solution.

You May Also Be Interested in

Texas Instruments
IC OSC SINGLE TIMER 3MHZ 8-SOIC
Lowest to $1.1909
ECAD model for LMC555IM/NOPB
Rohm Semiconductor
IC OSC VCO 60MHZ 16SOIC
Lowest to $1.2871
ECAD model for BA7082F
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14SOIC
Lowest to $1.3190
ECAD model for NLV14541BDR2G
ON Semiconductor
IC OSC SINGLE TIMER 8SOIC
Lowest to $0.6307
ECAD model for NCV1455BDR2
Maxim Integrated
IC OSC COUNTER/TIMR 15MHZ 16SOIC
Need more? Email Us
ECAD model for ICM7250IWE
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SO
Lowest to $0.5400
ECAD model for CD4536BNSR
STMicroelectronics
LOW POWER DUAL CMOS TIMERS | IC OSC TIMER DUAL 2.7MHZ 14-SOIC
Lowest to $0.9665
ECAD model for TS556ID
Maxim Integrated
IC OSC CLOCK 156.25MHZ 10-LCCC
Need more? Email Us
ECAD model for DS4156P+
Maxim Integrated
IC OSC UP/DWN CNTR 2MHZ 28-DIP
Need more? Email Us
ECAD model for ICM7217IPI

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9546 $50.2282
42+ $2.4243 $101.8206
64+ $2.3485 $150.3040
88+ $2.2728 $200.0064
114+ $2.1970 $250.4580
153+ $1.9697 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,050 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention