EN
  • EN
  • DE

ICM7250IWE

Part No ICM7250IWE
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC COUNTER/TIMR 15MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter/Timer Circuit (CTC), Binary IC 15MHz 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ICM7250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920799-ICM7250IWE
Ultra Librarian 3D Model Ultra Librarian ICM7250IWE CAD Model

Description

Maxim Integrated's ICM7250IWE Timer

The ICM7250IWE is a highly versatile and reliable timer device designed and manufactured by Maxim Integrated. This precision timer is engineered to cater to a broad range of applications, including but not limited to timing, frequency division, and event counting. The device is particularly suitable for environments where accurate time delays or low-frequency oscillations are crucial.

Constructed with CMOS technology, the ICM7250IWE offers a stable and energy-efficient performance. It operates across a wide voltage range, which makes it adaptable to various power supply requirements. The timer is encapsulated in a 16-pin wide-body SO package, ensuring a compact footprint that is ideal for space-constrained applications.

One of the standout features of the ICM7250IWE is its programmability. Users can set the timer for a variety of modes, including single-shot, continuous, and pulse-width modulation, providing a high degree of flexibility. This is particularly beneficial for designers who require a single component that can be adapted to multiple configurations within their projects.

The integration of an oscillator and divider chain allows the ICM7250IWE to perform with exceptional accuracy. This precision is vital for applications such as process control systems, alarm systems, and sequential timing, where timing errors can lead to significant issues or inefficiencies.

Additionally, the ICM7250IWE features an automatic power-down function that significantly reduces power consumption when the device is not in use. This power-saving feature extends the life of battery-powered applications and contributes to the overall energy efficiency of the systems it is incorporated into.

Maxim Integrated's commitment to quality ensures that the ICM7250IWE timer meets stringent industry standards for reliability and performance. Whether used in industrial, commercial, or consumer products, the ICM7250IWE is an excellent choice for designers who need a dependable and flexible timing solution.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess