EN
  • EN
  • DE

ICM7217IPI

Part No ICM7217IPI
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC UP/DWN CNTR 2MHZ 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 4-Digit Up/Down Counter IC 2MHz 28-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name ICM7217
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920794-ICM7217IPI
Ultra Librarian 3D Model Ultra Librarian ICM7217IPI CAD Model

Description

Maxim Integrated ICM7217IPI 4-Digit, Presettable LED Up/Down Counter

The ICM7217IPI from Maxim Integrated is a versatile and high-performance 4-digit, fully integrated counter IC that is designed for use in a wide range of applications requiring accurate counting and display capabilities. This robust chip is presettable and can be used for both up and down counting, making it suitable for industrial control systems, instrumentation panels, and numerous other applications where counting or timing is essential.

Featuring a built-in microprocessor interface, the ICM7217IPI allows for easy integration into existing systems. It comes with an array of features that make it a reliable and efficient choice for designers and engineers. The chip supports multiplexed 7-segment LED display outputs, which means that it can directly drive a 4-digit 7-segment display without the need for additional drivers, saving on board space and component costs.

One of the key benefits of the ICM7217IPI is its presettable function, which allows users to set a specific count value at which the counter will either stop counting or trigger an external event through its output pins. This is particularly useful in applications such as batch counting or when a process needs to be halted after a certain number of events.

The ICM7217IPI also offers a debounce feature to ensure accurate counting by filtering out noise and glitches that can occur in mechanical switch inputs or noisy environments. This feature is critical in maintaining the integrity of the count in industrial settings.

With its wide operating voltage range and low power consumption, the ICM7217IPI is designed for both portable and stationary applications. Its compact DIP (Dual Inline Package) form factor allows for easy mounting on printed circuit boards and is well-suited for applications where space is at a premium.

Overall, the ICM7217IPI from Maxim Integrated is a reliable, flexible, and easy-to-use solution for any application requiring digital counting and display. Whether it's for process control, event counting, or timekeeping, this IC offers a high level of integration to simplify design and enhance system reliability.

You May Also Be Interested in

Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess