EN
  • EN
  • DE
  • IT

TLC3702CPWRG4

Part No TLC3702CPWRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL MICROPOWER LinCMOS VOLTAGE COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Dual Supply Voltage (±) 3 V ~ 16 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 50μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 8-TSSOP
Win Source Part Number 1268986-TLC3702CPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC3702
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC3702CPWRG4 CAD Model

Description

Texas Instruments TLC3702CPWRG4 Dual Comparator

The TLC3702CPWRG4 from Texas Instruments is a high-precision dual comparator known for its reliability and performance. This integrated circuit is designed to provide a cost-effective solution for a wide range of applications, including industrial, automotive, and consumer electronics. With its dual-channel configuration, it offers versatile options for voltage and current sensing, thereby ensuring systems operate within their expected parameters.

Manufactured with Texas Instruments' advanced LinCMOS™ process, the TLC3702CPWRG4 provides a combination of low power consumption and high-speed operation. This makes it an ideal choice for battery-powered devices and other applications where power efficiency is a critical concern. The device operates over a wide supply voltage range from 3V to 16V, which allows for flexibility in various design scenarios.

The TLC3702CPWRG4 features a typical response time of just 6.5 microseconds, ensuring quick and accurate signal processing. This rapid response is crucial in applications that require fast switching or real-time decision-making, such as motor control circuits, overvoltage protection systems, and level shifters.

Moreover, the device includes push-pull outputs that can directly drive TTL or CMOS logic levels. This feature simplifies interfacing with microcontrollers and digital systems, eliminating the need for additional level-shifting hardware. The comparator also boasts a low input bias current, which minimizes errors in high-impedance sensing circuits and ensures precise measurements.

The TLC3702CPWRG4 comes in a TSSOP-8 package, which is suitable for surface-mount technology (SMT) and ideal for space-constrained applications. Its small form factor and low profile contribute to a reduction in PCB space requirements, allowing for more compact and streamlined designs.

Overall, the TLC3702CPWRG4 is a robust and versatile solution for any system requiring reliable and fast comparison of voltages. Its high precision, low power consumption, and ease of use make it a popular choice among engineers and designers looking to enhance the performance and efficiency of their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess