EN
  • EN
  • DE

TLC339IPWR

Part No TLC339IPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LinCOMS MICROPOWER QUAD COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Number of Elements 4
Output Type CMOS, Open-Drain
Dual Supply Voltage (±) 3 V ~ 16 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 125μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 1268961-TLC339IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC339
Introduction Date November 09, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC339IPWR CAD Model

Description

Introducing the TLC339IPWR from Texas Instruments

The TLC339IPWR is a cutting-edge quad differential comparator integrated circuit, expertly designed and manufactured by the renowned industry leader, Texas Instruments. This high-performance device is specifically engineered to offer precise voltage comparison capabilities, making it an essential component in a wide range of electronic applications.

Encased in a TSSOP-14 (Thin Shrink Small Outline Package) form factor, the TLC339IPWR boasts a compact footprint suitable for space-constrained designs. It operates over a wide supply voltage range of 2 V to 16 V single supply or ±1 V to ±8 V dual supply, providing designers with flexibility in various power environments.

One of the key features of the TLC339IPWR is its low power consumption, which is particularly beneficial for battery-powered devices, enhancing their operational lifespan. With a typical supply current of merely 20 µA per channel, this component supports energy-efficient designs without compromising on performance.

The device is characterized by its fast response time, with a typical response time of 1.3 µs, ensuring swift and accurate signal processing. This makes the TLC339IPWR suitable for critical applications that require high-speed decision-making capabilities, such as alarm systems, motor control, and voltage level detection circuits.

Furthermore, the TLC339IPWR includes a push-pull output stage that can sink or source current, eliminating the need for external pull-up resistors and simplifying circuit design. Its output stage is compatible with TTL, MOS, and CMOS logic, allowing for seamless integration with a broad range of digital systems.

Designed with reliability in mind, the TLC339IPWR features a wide operating temperature range from -40°C to 85°C, ensuring stable operation under various environmental conditions. This makes it an excellent choice for industrial and automotive applications that demand high levels of robustness and dependability.

Whether you are designing consumer electronics, automotive systems, or complex industrial machinery, the TLC339IPWR from Texas Instruments provides the precision, efficiency, and reliability required to meet the demands of your sophisticated electronic designs.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6656 $50.6464
46+ $2.1872 $100.6112
71+ $2.1188 $150.4348
98+ $2.0505 $200.9490
127+ $1.9821 $251.7267
169+ $1.7771 $300.3299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess