EN
  • EN
  • DE

MSP430F149REV

Part No MSP430F149REV
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831735-MSP430F149REV
Ultra Librarian 3D Model Ultra Librarian MSP430F149REV CAD Model

Description

The MSP430F149REV is a highly integrated microcontroller from Texas Instruments, renowned for its exceptional power efficiency and versatile features. Designed for low-power and high-performance applications, this microcontroller is part of the MSP430 family that has been widely adopted in a variety of embedded systems.

Core Features

  • 16-bit RISC Architecture: The MSP430 core is designed with a powerful 16-bit RISC CPU, allowing for fast and efficient processing, ideal for handling complex algorithms and control tasks.
  • Low Power Consumption: With multiple low-power modes, the MSP430F149REV is optimized for battery-powered and power-sensitive applications, ensuring prolonged operational life.
  • 60 kB of Program Memory: A generous 60 kB flash memory provides ample space for application code, which is especially useful for applications with extensive software routines.
  • 2 kB of RAM: The onboard 2 kB RAM facilitates smooth and fast data handling, which is critical for real-time applications.
  • 12-Bit Analog-to-Digital Converter (ADC): The integrated 12-bit ADC offers precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Flexible Clock System: A versatile clock system supports multiple frequency ranges, which can be fine-tuned for performance or power optimization.
  • Serial Communication Interfaces: Equipped with USART (Universal Synchronous/Asynchronous Receiver/Transmitter) and SPI (Serial Peripheral Interface), the MSP430F149REV allows for easy communication with other microcontrollers, sensors, and peripherals.

Applications

The MSP430F149REV is ideal for a wide range of applications, including but not limited to:

  • Portable medical devices
  • Smart sensors
  • Energy management systems
  • Industrial control systems
  • Wireless networking

Support and Community

Developers can leverage Texas Instruments' extensive support network, which includes technical documentation, development tools, and an active online community. With these resources, the MSP430F149REV can be seamlessly integrated into a multitude of projects, reducing development time and accelerating time to market.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2509 $56.2545
11+ $9.2316 $101.5476
17+ $8.9431 $152.0327
24+ $8.6546 $207.7104
30+ $8.3661 $250.9830
40+ $7.5006 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess